- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWR81N2940FRB12 Vishay Dale | 45 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR81N | 0.085Diax0.250L 2.16mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 294Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 1W | 38.1mm | 17.1464V | R (0.01%) | - | - | - | Military, Moisture Resistant, Non-Inductive | 2.16mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ALSR011R000JE12 Vishay Dale | 60 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.110Diax0.406L 2.79mmx10.31mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1Ohm | - | - | - | Wirewound | - | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 38.1mm | - | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RWR78N24R9BSB12 Vishay Dale | 33 |
| Datasheet | 39 Weeks | - | - | Axial | - | - | - | - | Axial | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR78N | 0.375Diax1.780L 9.53mmx45.21mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±30ppm/°C | 24.9Ohms | - | 250°C | -55°C | Wirewound | 10W | - | 10W | - | - | 10W | - | - | - | MIL-PRF-39007 | - | 38.1mm | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | 45.212mm | 9.53mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1000FSB14 Vishay Dale | 2690 |
| Datasheet | 18 Weeks | Lead, Tin | - | Axial | - | - | - | - | Axial | - | 250V | -65°C~150°C | Bulk | 2012 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 100Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | 38.1mm | - | S (0.001%) | - | 640 μm | 50.8 μm | Military, Moisture Resistant, Weldable | 2.29mm | - | - | 7.62mm | 2.29mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CPCP0250R00JB31 Vishay Dale | 9 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Radial | - | - | - | - | Radial Lead | - | - | -65°C~275°C | Bulk | - | CPCP | 0.433Lx0.276W 11.00mmx7.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 50Ohms | - | 275°C | -65°C | Wirewound | 2W | - | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 20.4978mm | 0.807 20.50mm | 10.9982mm | 7.0104mm | No | - | Non-RoHS Compliant | - | ||
![]() PTF65250R00AYBF Vishay Dale | 89 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | 2 | Axial | 749.986634mg | 500V | -55°C~150°C | Bulk | 2015 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.05% | - | - | Active | Not Applicable | 2 | Axial | - | ±10ppm/°C | 250Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 500V | - | - | - | - | - | - | - | - | - | - | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | 9.53mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CPWN1514R30FB143 Vishay Dale | 25 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~275°C | Bulk | 2016 | CPWN | 1.875Lx0.500W 47.62mmx12.70mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 14.3Ohm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | 15W | - | - | 15W | All-Welded | FIXED RESISTOR | unknown | - | - | - | - | - | - | 0.813 mm | - | Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 15.87mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CPW208R200JE14 Vishay Dale | 25 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | Axial | - | - | -65°C~275°C | Bulk | 2016 | CPW | 2.500Lx0.500W 63.50mmx12.70mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 8.2Ohms | - | 275°C | -65°C | Wirewound | 20W | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | - | - | 63.5mm | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CPCP0250R00JB32 Vishay Dale | 23 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Radial | - | - | - | - | - | - | - | -65°C~275°C | Bulk | 2017 | CPCP | 0.433Lx0.276W 11.00mmx7.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 2W | - | - | 2W | - | FIXED RESISTOR | - | - | 2W | - | - | - | - | - | - | Flame Proof, Safety | - | 20.4978mm | 0.807 20.50mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RNC55K5762FMRSL Vishay Dale | 34 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | 57.6kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | unknown | - | 0.1W | - | - | M (1%) | - | 0.64 mm | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF5522M000JNBF Vishay Dale | In Stock | - | Datasheet | 32 Weeks | - | - | Axial | - | - | - | - | Axial | 200.005886mg | 250V | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±200ppm/°C | 22MOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | 500mW | 250V | - | 500mW | - | - | - | - | - | - | - | - | - | 640 μm | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | 6.096mm | 2.29mm | - | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() RN55D1963FB14 Vishay Dale | 41 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 200V | -65°C~175°C | Bulk | 2015 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 196kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CW00515K00JE12HS Vishay Dale | 26 |
| Datasheet | 28 Weeks | - | - | Axial | - | - | - | - | Axial | - | - | -65°C~350°C | Bulk | 2016 | CW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | Not Applicable | 2 | - | - | ±30ppm/°C | 15kOhms | - | 350°C | -65°C | Wirewound | 6.5W | - | - | - | - | 6.5W | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | 22.225mm | - | - | - | ROHS3 Compliant | - | ||
![]() RNC55H1304BSBSL Vishay Dale | 33 |
| Datasheet | 14 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 1.3MOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | - | 0.1W | 38.1mm | - | S (0.001%) | - | 0.64 mm | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPR20150R0KE10 Vishay Dale | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Radial | - | SNAP-IN | - | - | - | - | - | -65°C~225°C | Bulk | 2016 | CPR | 2.461Lx0.492W 62.51mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 150Ohm | - | - | - | Metal Oxide Film | - | - | 20W | - | - | 20W | Fireproof | FIXED RESISTOR | - | - | - | - | - | - | 47.5mm | - | - | Flame Proof, Safety | - | 12.7mm | 0.531 13.50mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CPW1047R00GB143 Vishay Dale | 42 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~275°C | Bulk | 2016 | CPW | 1.875Lx0.375W 47.62mmx9.52mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 47Ohm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | 10W | - | - | 10W | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | 0.813 mm | - | Flame Proof, Pulse Withstanding, Safety | - | 11.91mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CPW10R3300FB14 Vishay Dale | 25 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | -65°C~275°C | Bulk | 2016 | CPW | 1.875Lx0.375W 47.62mmx9.52mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | 90 ppm/°C | 330mOhms | - | 275°C | -65°C | Wirewound | 10W | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | 8.73mm | - | 47.625mm | 9.525mm | No | - | Non-RoHS Compliant | - | ||
![]() CW0102K500JS73 Vishay Dale | 35 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 2.5kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | 13W | - | 10W | 5V | TR | 10W | - | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | - | Moisture Resistant | 9.52mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LVR03R0250FS70 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~275°C | Tape & Reel (TR) | 2007 | LVR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 25mOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | 3W | - | TR | 3W | - | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | 813 μm | - | Current Sense, Moisture Resistant | 5.21mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60J4992BSRE6 Vishay Dale | 21 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 49.9kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |