- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW005R2000JS73 Vishay Dale | 16 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | - | CW | 0.312Diax0.875L 7.92mmx22.22mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | 90 ppm/°C | 200mOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 5W | 1V | TR | 6.5W | Tubular | FIXED RESISTOR | - | - | 5W | 38.1mm | - | - | - | - | Moisture Resistant | 7.92mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D3014FB14 Vishay Dale | 140 |
| Datasheet | 12 Weeks | - | - | Axial | - | - | - | - | Axial | - | 200V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±100ppm/°C | 3.01MOhms | - | 175°C | -65°C | Metal Film | 0.125W 1/8W | - | 125mW | 200V | - | 125mW | - | - | - | - | - | - | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | 6.096mm | 2.29mm | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RS01010R00FE73 Vishay Dale | 3858 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 9.00001g | - | -65°C~250°C | Tape & Reel (TR) | 2010 | RS | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 10Ohm | - | - | - | Wirewound | - | PRECISION | 10W | 10V | TR | 10W | All-Welded | FIXED RESISTOR | - | Not | - | 38.1mm | - | - | 1.02 mm | - | Moisture Resistant | 9.53mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RN65D4753FB14 Vishay Dale | 14 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 350V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 475kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H4531FSB14 Vishay Dale | 511 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 4.53kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C4641FB14 Vishay Dale | 6 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 4.64kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | - | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | 38.1mm | - | - | 410 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNX038100MFKEL Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | - | Axial | - | - | - | - | Axial | - | 1.5kV | -55°C~150°C | Bulk | 2014 | RNX | 0.140Diax0.420L 3.56mmx10.67mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 100MOhms | - | 150°C | -55°C | Metal Oxide Film | 1W | - | 1W | 1.5kV | - | - | - | - | - | Not | - | - | - | - | 640 μm | - | Flame Retardant Coating, High Voltage, Safety | 3.56mm | 11.94mm | 10.67mm | No | Unknown | ROHS3 Compliant | - | ||
![]() RS01020K00FE73 Vishay Dale | 749 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2002 | RS | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 20kOhm | - | - | - | Wirewound | - | PRECISION | 10W | 447V | TR | 10W | All-Welded | FIXED RESISTOR | - | Not | - | 38.1mm | - | - | 1.02 mm | - | Moisture Resistant | 9.53mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RN60D24R9FB14 Vishay Dale | 68 |
| Datasheet | 38 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 300V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 24.9Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C8451FB14 Vishay Dale | 14 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 8.45kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | - | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | 38.1mm | - | - | 410 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C8871FB14 Vishay Dale | 6 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 8.87kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | - | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | 38.1mm | - | - | 410 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR81N1R00FRB12 Vishay Dale | 52 |
| Datasheet | 48 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2012 | Military, MIL-PRF-39007, RWR81N | 0.085Diax0.250L 2.16mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 1Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 1W | 38.1mm | 1V | R (0.01%) | - | - | Military, Moisture Resistant, Non-Inductive | 2.16mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D2262FB14 Vishay Dale | 15 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 200V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 22.6kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C4872BB14 Vishay Dale | 14 |
| Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 48.7kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D8661FB14 Vishay Dale | 6 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 350V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 8.66kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C6191FB14 Vishay Dale | 14 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 6.19kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | - | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | 38.1mm | - | - | 410 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D1501FB14 Vishay Dale | 121 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 14 | - | - | 350V | -65°C~175°C | Bulk | 2005 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1.5kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H4021FSB14 Vishay Dale | 487 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 4.02kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7502FSB14 Vishay Dale | 87 |
| Datasheet | 19 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 250V | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | 75kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-39017 | - | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RLR05C1501FSB14 Vishay Dale | 768 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/05, RLR05 | 0.066Diax0.150L 1.68mmx3.81mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 1.5kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-39017 | - | 31.75mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 1.68mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |