- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC55J1002BSBSL Vishay Dale | 9 |
| Datasheet | 17 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±25ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | - | 0.1W | 38.1mm | - | S (0.001%) | 0.64 mm | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS01A100R0FE70 Vishay Dale | 1718 |
| Datasheet | 14 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 339.995831mg | -65°C~250°C | Tape & Reel (TR) | 2016 | RS | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 100Ohm | - | - | - | Wirewound | - | PRECISION | 1W | 10V | TR | 1W | All-Welded | FIXED RESISTOR | - | Not | 1W | 38.1mm | - | - | 510 μm | Moisture Resistant | 2.39mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CP00054R000JE14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -65°C~275°C | Bulk | 2016 | CP | 0.875Lx0.375W 22.22mmx9.52mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 4Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | 5W | - | - | 5W | - | FIXED RESISTOR | - | - | 5W | 38.1mm | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNC55H3090BSB14 Vishay Dale | 40 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | ±50ppm/°C | 309Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR84N2800FSB12 Vishay Dale | 33 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | Military, MIL-PRF-39007, RWR84N | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 280Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | - | 7W | - | - | 7W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 7W | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Non-Inductive | 7.92mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60J1403BSB14 Vishay Dale | 29 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±25ppm/°C | 140kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS01AR1300FS70 Vishay Dale | 16 |
| Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | 339.995831mg | -65°C~250°C | Tape & Reel (TR) | 2016 | RS | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 90 ppm/°C | 130mOhm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | PRECISION | 1W | - | TR | 1W | All-Welded | FIXED RESISTOR | - | - | 1W | 38.1mm | - | - | 510 μm | Moisture Resistant | 2.39mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1522BSB14 Vishay Dale | 23 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 15.2kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50H1801BRB14 Vishay Dale | 10 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 1.8kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.05W | 31.75mm | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50H4271BSB14 Vishay Dale | 28 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 4.27kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.05W | 31.75mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR84S4991FRB12 Vishay Dale | 42 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39007, RWR84S | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 4.99kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 7W | - | - | 7W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 7W | 38.1mm | 186.8957V | R (0.01%) | - | Military, Moisture Resistant | 7.92mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR89S1R10FSB12 Vishay Dale | 10 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.1Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 3W | - | - | 3W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 3W | 38.1mm | 1.8166V | S (0.001%) | - | Military, Moisture Resistant | 4.75mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50J33R6BSB14 Vishay Dale | 26 |
| Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2017 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±25ppm/°C | 33.6Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.05W | 31.75mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60J3014FMB14 Vishay Dale | 29 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±25ppm/°C | 3.01MOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | - | 38.1mm | - | M (1%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50H8561BSB14 Vishay Dale | 32 |
| Datasheet | - | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 8.56kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.05W | 31.75mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF566K8100FYEB Vishay Dale | 2177 |
| Datasheet | 17 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | PTF | 0.091Diax0.250L 2.31mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±10ppm/°C | 6.81kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.125W 1/8W | HIGH PRECISION | - | - | TR | 125mW | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | 300V | - | 0.64 mm | Moisture Resistant | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPW2022K00JE14 Vishay Dale | 42 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~275°C | Bulk | 2016 | CPW | 2.500Lx0.500W 63.50mmx12.70mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±30ppm/°C | 22kOhms | - | 275°C | -65°C | Wirewound | 20W | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | - | 63.5mm | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CPW203R900JE14 Vishay Dale | 25 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~275°C | Bulk | 2016 | CPW | 2.500Lx0.500W 63.50mmx12.70mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 3.9Ohms | - | 275°C | -65°C | Wirewound | 20W | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | - | 63.5mm | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CPW1011K50JE14 Vishay Dale | 25 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~275°C | Bulk | 2016 | CPW | 1.875Lx0.375W 47.62mmx9.52mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±30ppm/°C | 11.5kOhms | - | 275°C | -65°C | Wirewound | 10W | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | - | 47.625mm | 9.525mm | - | - | ROHS3 Compliant | - | ||
![]() RS02B200R0FS70 Vishay Dale | 95 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2013 | RS | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 200Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | PRECISION | 3W | 24.5V | TR | 3W | All-Welded | FIXED RESISTOR | - | Not | 3W | 38.1mm | - | - | 813 μm | Moisture Resistant | 4.75mm | 810μm | - | - | No | - | Non-RoHS Compliant | Lead Free |