- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Size Code | Wire/Cable Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN60D1241FB14 Vishay Dale | 14 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | 14 | - | - | 300V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.24kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D5113FB14 Vishay Dale | 148 |
| Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 300V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 511kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D6491FRE6 Vishay Dale | 22 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 6.49kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C1002BB14 Vishay Dale | 9 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 10kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | - | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | 38.1mm | - | 410 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D13R0FB14 Vishay Dale | 14 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | 2017 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 13Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C9532FB14 Vishay Dale | 23 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 200V | -65°C~175°C | Bulk | 2017 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 95.3kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1272FB14 Vishay Dale | 21 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 12.7kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP000519R00KB14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~275°C | Bulk | 2016 | CP | 0.875Lx0.375W 22.22mmx9.52mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 19Ohm | - | - | - | Wirewound | - | - | 5W | - | - | 5W | - | FIXED RESISTOR | - | - | 5W | - | - | - | - | - | Flame Proof, Safety | - | 8.73mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CMF654M9900FHEK Vishay Dale | In Stock | - | Datasheet | 32 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 1.000001g | 500V | -55°C~175°C | Bulk | - | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 4.99MOhm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF, PRECISION | 1.5W | - | - | 1.5W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | 640 μm | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 4.57mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CPL10R0100FB143 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | -65°C~275°C | Bulk | 2016 | CPL | 1.875Lx0.375W 47.62mmx9.52mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 10mOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | - | - | 10W | Welded | FIXED RESISTOR | unknown | - | - | - | - | 0.914 mm | - | - | Flame Proof, Pulse Withstanding, Safety | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CPWN2030R00FE013 Vishay Dale | 25 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | Axial | - | - | -65°C~275°C | Bulk | 2016 | CPWN | 2.500Lx0.500W 63.50mmx12.70mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±30ppm/°C | 30Ohms | - | 275°C | -65°C | Wirewound | 20W | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | - | 63.5mm | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() RN55C2491FB14 Vishay Dale | 8 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 200V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2.49kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 250V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CW0105R000JS73 Vishay Dale | 36 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 5Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | 13W | - | 10W | 7.07V | TR | 10W | - | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | - | Moisture Resistant | 9.52mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW0104K000JE73 Vishay Dale | 738 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 228V | -65°C~350°C | Tape & Reel (TR) | 2004 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 4kOhm | - | - | - | Wirewound | 13W | - | 10W | - | TR | 10W | - | FIXED RESISTOR | - | - | - | 38.1mm | - | 813 μm | - | - | Moisture Resistant | 9.52mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ALSR034K700FE12 Vishay Dale | 14 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | -65°C~250°C | Bulk | 2013 | ALSR | 0.180Diax0.500L 4.57mmx12.70mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±30ppm/°C | 4.7kOhms | - | 250°C | -65°C | Wirewound | 3W | - | 3W | - | - | 3W | - | - | - | - | - | 38.1mm | - | - | - | - | Moisture Resistant | 4.57mm | - | 12.7mm | 5.08mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CPWN0515R00JB14 Vishay Dale | 23 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~275°C | Bulk | 2011 | CPWN | 0.875Lx0.375W 22.22mmx9.52mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 15Ohm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | 5W | - | - | 5W | All-Welded | FIXED RESISTOR | unknown | - | 5W | - | - | 0.813 mm | 8737 | - | Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 8.73mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RLR05C10R0GSB14 Vishay Dale | 470 |
| Datasheet | 17 Weeks | Lead, Tin | - | Axial | - | - | - | 2 | Axial | - | 200V | -65°C~150°C | Bulk | 2015 | Military, MIL-PRF-39017/05, RLR05 | 0.066Diax0.150L 1.68mmx3.81mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 10Ohms | - | 150°C | -65°C | Metal Film | 0.125W 1/8W | - | 125mW | 200V | - | 125mW | - | - | - | MIL-PRF-39017 | - | 31.8mm | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 1.68mm | - | 4.75mm | 1.68mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D8250FB14 Vishay Dale | 8 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 350V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 825Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D1212FB14 Vishay Dale | 15 |
| Datasheet | 38 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 300V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 12.1kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D2050FB14 Vishay Dale | 41 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 205Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |