- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C2671FPB14 Vishay Dale | 26 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 2.67kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | - | P (0.1%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW01036K00JE12 Vishay Dale | 25 |
| Datasheet | 15 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 36kOhm | - | - | - | Wirewound | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNC55J2322BSBSL Vishay Dale | 9 |
| Datasheet | 17 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±25ppm/°C | 23.2kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | - | 0.1W | - | 38.1mm | - | S (0.001%) | - | 0.64 mm | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS02B1K500FS70 Vishay Dale | 48 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2013 | RS | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.5kOhm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | PRECISION | 3W | 67.1V | TR | 3W | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | 810 μm | - | Moisture Resistant | 4.75mm | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RWR81S34R8FRB12 Vishay Dale | 25 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39007, RWR81S | 0.085Diax0.250L 2.16mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 34.8Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 1W | - | 38.1mm | 5.899V | R (0.01%) | - | - | - | Military, Moisture Resistant | 2.16mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2400GSB14 Vishay Dale | 118 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | 250V | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 240Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | 6.35mm | 2.29mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H6811BSRE6 Vishay Dale | 28 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 6.81kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | - | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS005R1300FE73 Vishay Dale | 48 |
| Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2016 | RS | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 90 ppm/°C | 130mOhm | - | - | - | Wirewound | - | PRECISION | 5W | - | TR | 5W | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | 1.02 mm | - | Moisture Resistant | 7.92mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RN55C2552FB14 Vishay Dale | 21 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 25.5kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | 38.1mm | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS0051R000FS73 Vishay Dale | 14 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | - | RS | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | PRECISION | 5W | 2.24V | TR | 5W | All-Welded | FIXED RESISTOR | - | Not | 5W | - | 38.1mm | - | - | - | - | - | Moisture Resistant | 7.92mm | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RN65C2942FB14 Vishay Dale | 6 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 350V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 29.4kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 250mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J8251BSBSL Vishay Dale | 26 |
| Datasheet | 17 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | ±25ppm/°C | 8.25kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | - | 0.1W | - | 38.1mm | - | S (0.001%) | - | 0.64 mm | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPCP10100R0JB32 Vishay Dale | 25 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Radial | - | - | - | - | 14.30001g | - | -65°C~275°C | Bulk | 2017 | CPCP | 0.633Lx0.485W 16.08mmx12.32mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 10W | - | - | 10W | Rectangular | FIXED RESISTOR | - | - | - | 7.37mm | 4.5mm | - | - | - | 1.02 mm | 6349 | Flame Proof, Safety | - | 34.8488mm | 1.372 34.85mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() PTF651K0000FZEK Vishay Dale | 95 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±5ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | HIGH PRECISION | 250mW | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | 640 μm | - | Moisture Resistant | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTF651M0000BXBF Vishay Dale | In Stock | - | Datasheet | 26 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | 2016 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±15ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RL20S392GB14 Vishay Dale | 119 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 350V | -65°C~175°C | Bulk | 2013 | Military, MIL-PRF-22684/02, RL20 | 0.145Diax0.375L 3.68mmx9.53mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.9kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | 0.5W | - | 38.1mm | - | - | - | 810 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPCC05200R0JB32 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Radial | - | - | - | - | - | - | -65°C~275°C | Bulk | 2017 | CPCC | 0.512Lx0.354W 13.00mmx9.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 5W | - | - | 5W | Rectangular | FIXED RESISTOR | - | - | 5W | - | 4.5mm | - | - | 5mm | 0.813 mm | 5135 | Flame Proof, Safety | - | 25.4762mm | 1.003 25.48mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() PTF6510K000DXEK Vishay Dale | 21 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±15ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | HIGH PRECISION | 250mW | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ALSR011K500JE12 Vishay Dale | 15 |
| Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.110Diax0.406L 2.79mmx10.31mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 1.5kOhm | - | - | - | Wirewound | - | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CP0010R1000JB14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~275°C | Bulk | 2016 | CP | 1.875Lx0.375W 47.62mmx9.52mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | ±600ppm/°C | 100mOhm | Tin (Sn) | - | - | Wirewound | - | - | 10W | 1V | - | 10W | Rectangular | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | 0.914 mm | - | Flame Proof, Safety | - | 8.73mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |