- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF5532K500FEEA Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 32.5kOhms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMF5540K200BEEA70 Vishay Dale | 32 |
| Datasheet | 34 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 40.2kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | - | - | - | TR | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | 0.64 mm | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LVR05R0500FE12 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~275°C | Bulk | 2009 | LVR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 50mOhm | - | - | - | Wirewound | - | PRECISION | 5W | - | - | 5W | - | FIXED RESISTOR | - | Not | 5W | - | - | 1.02 mm | - | Current Sense, Moisture Resistant | 8.38mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CPL10R0200JB14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -65°C~275°C | Bulk | 2016 | CPL | 1.875Lx0.375W 47.62mmx9.52mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 20mOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | - | - | 10W | Welded | FIXED RESISTOR | - | - | - | - | - | 0.914 mm | - | Flame Proof, Pulse Withstanding, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CPL10R0400FB143 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~275°C | Bulk | 2016 | CPL | 1.875Lx0.375W 47.62mmx9.52mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 40mOhms | - | 275°C | -65°C | Wirewound | 10W | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | 47.625mm | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() CPL10R0500JE14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~275°C | Bulk | 2016 | CPL | 1.875Lx0.375W 47.62mmx9.52mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 50mOhms | - | 275°C | -65°C | Wirewound | 10W | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | 47.625mm | 9.525mm | - | - | ROHS3 Compliant | - | ||
![]() RNC55H2101FSRE6 Vishay Dale | 26 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 2.1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50H1003FSB14 Vishay Dale | 657 |
| Datasheet | - | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.05W | 31.75mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPL10R0500FB14 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~275°C | Bulk | 2016 | CPL | 1.875Lx0.375W 47.62mmx9.52mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 50mOhms | - | 275°C | -65°C | Wirewound | 10W | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | 47.625mm | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() CPL15R0100FE14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -65°C~275°C | Bulk | 2016 | CPL | 1.875Lx0.500W 47.63mmx12.70mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 10mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | - | 15W | Welded | FIXED RESISTOR | unknown | - | - | - | - | 0.914 mm | - | Flame Proof, Pulse Withstanding, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPL15R0800JB14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~275°C | Bulk | 2016 | CPL | 1.875Lx0.500W 47.63mmx12.70mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 80mOhms | - | 275°C | -65°C | Wirewound | 15W | - | - | - | - | 15W | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | 47.625mm | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() CW0054K700JS73 Vishay Dale | 48 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2007 | CW | 0.312Diax0.875L 7.92mmx22.22mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 4.7kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 5W | 153V | TR | 6.5W | Tubular | FIXED RESISTOR | - | Not | 5W | 38.1mm | - | - | - | Moisture Resistant | 7.92mm | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN50E4992BB14 Vishay Dale | 41 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 49.9kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | - | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | 38.1mm | - | 410 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1501FSRE6 Vishay Dale | 1936 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Cut Tape (CT) | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 1.5kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF654K9900BYEK Vishay Dale | 34 |
| Datasheet | 26 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±10ppm/°C | 4.99kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | 640 μm | - | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RLR07C1002GMB14 Vishay Dale | 135 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | 2010 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 10kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | M (1%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D4020FB14 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 300V | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 402Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D51R1FRE6 Vishay Dale | 29 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 51.1Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1400FRE6 Vishay Dale | 13 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 140Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1720FB14 Vishay Dale | 22 |
| Datasheet | 29 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 172Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF, PRECISION | 100mW | - | - | 125mW | - | FIXED RESISTOR | unknown | - | 0.1W | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |