- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN60D4323FB14 Vishay Dale | 48 | - | Datasheet | 30 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 432kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C7682FB14 Vishay Dale | 11 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 76.8kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D23R2FB14 Vishay Dale | 11 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 23.2Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D38R3FB14 Vishay Dale | 41 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 38.3Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C64R9FB14 Vishay Dale | 14 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 64.9Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C2051FB14 Vishay Dale | 14 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2.05kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN70D1783FB14 Vishay Dale | 6 | - | Datasheet | - | - | Through Hole | Axial | WIRE | - | 500V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/3, RN70 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 178kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.75W 3/4W | FLAME PROOF | 750mW | - | - | 750mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.75W | 38.1mm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D24R3FB14 Vishay Dale | 14 | - | Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 350V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 24.3Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.5W | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D12R7FB14 Vishay Dale | 6 | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 300V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 12.7Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D20R5FB14 Vishay Dale | 14 | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 300V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 20.5Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN50E1000FB14 Vishay Dale | 14 | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 100Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | - | 50mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.05W | 38.1mm | - | 410 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1070FB14 Vishay Dale | 14 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 107Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1102BB14 Vishay Dale | 14 | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 11kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55E3361BB14 Vishay Dale | 14 | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 3.36kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C3742FB14 Vishay Dale | 6 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 37.4kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C2801FB14 Vishay Dale | 6 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2.8kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2100FSB14 Vishay Dale | 26 | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | - | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 210Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7870FSB14 Vishay Dale | 26 | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 787Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1500FRE6 Vishay Dale | 1170 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 150Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D1331FRE6 Vishay Dale | 34 | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 300V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.33kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead |