- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN60D12R4FRE6 Vishay Dale | 41 | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 12.4Ohms | - | 175°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-R-10509 | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | 8.7376mm | 3.68mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D12R1FRE6 Vishay Dale | 34 | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 12.1Ohms | - | 175°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-R-10509 | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | 8.7376mm | 3.68mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D8870FRE6 Vishay Dale | 26 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 887Ohms | - | 175°C | -65°C | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | MIL-R-10509 | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | 6.096mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D9002FB14 Vishay Dale | 26 | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 90kOhms | - | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D9570FRE6 Vishay Dale | 26 | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 957Ohms | - | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D1892FB14 Vishay Dale | 26 | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 18.9kOhms | - | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D1841FRE6 Vishay Dale | 26 | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.84kOhms | - | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D1703FRE6 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 170kOhms | - | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D3520FB14 Vishay Dale | 26 | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 352Ohms | - | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D4002FB14 Vishay Dale | 26 | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 40kOhms | - | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS01A50R00FE70 Vishay Dale | 1897 | - | Datasheet | 14 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2011 | RS | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 50Ohm | - | - | - | Wirewound | - | PRECISION | 1W | 7.07V | TR | 1W | - | FIXED RESISTOR | - | - | 1W | 38.1mm | - | - | 510 μm | - | Moisture Resistant | 2.39mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RWR81S3R16FSB12 Vishay Dale | In Stock | - | Datasheet | 48 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39007, RWR81S | 0.085Diax0.250L 2.16mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.16Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 1W | 38.1mm | 1.7776V | S (0.001%) | - | - | Military, Moisture Resistant | 2.16mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1502FSRSL Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | unknown | - | 0.1W | - | - | S (0.001%) | 0.64 mm | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D3741FB14 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.74kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RWR80S1471FSB12 Vishay Dale | 26 | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -55°C~250°C | Bulk | 2017 | Military, MIL-PRF-39007, RWR80S | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.47kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 2W | - | - | 2W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 2W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS01A400R0FS70 Vishay Dale | 48 | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | 339.995831mg | - | -65°C~250°C | Tape & Reel (TR) | - | RS | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 400Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | PRECISION | 1W | 20V | TR | 1W | - | FIXED RESISTOR | - | - | 1W | 38.1mm | - | - | 508 μm | - | Moisture Resistant | 2.39mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RN55C2431BB14 Vishay Dale | 21 | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.43kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C3013FB14 Vishay Dale | 6 | - | Datasheet | 30 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 301kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 125mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ROX075200MJNEL Vishay Dale | In Stock | - | Datasheet | 13 Weeks | - | - | Axial | - | - | - | - | - | 5kV | -55°C~180°C | Bulk | - | ROX | 0.310Diax0.800L 7.87mmx20.32mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 200MOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | 3W | - | - | 3W | Cylindrical | FIXED RESISTOR | unknown | - | 3W | 38.1mm | - | - | 810 μm | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CW010200R0JE12 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 200Ohm | - | - | - | Wirewound | 13W | - | 10W | - | - | 10W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | No | - | ROHS3 Compliant | Lead Free |