- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN55D1911FB14 Vishay Dale | 87 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.91kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR05C3300GSB14 Vishay Dale | 181 | - | Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | 200V | -65°C~150°C | Bulk | 2015 | Military, MIL-PRF-39017/05, RLR05 | 0.066Diax0.150L 1.68mmx3.81mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 330Ohms | - | 150°C | -65°C | Metal Film | 0.125W 1/8W | - | 125mW | 200V | - | 125mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 1.68mm | - | 4.75mm | 1.68mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D1822FRE6 Vishay Dale | 22 | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±100ppm/°C | 18.2kOhms | - | 175°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-R-10509 | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | 8.7376mm | 3.68mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1300FRRE6 Vishay Dale | 26 | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 130Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | 6.35mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1621FSRE6 Vishay Dale | 26 | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 1.62kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW010R3300JE12 Vishay Dale | 28 | - | Datasheet | 8 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Bulk | 2013 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | 90 ppm/°C | 330mOhm | - | - | - | Wirewound | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RS02BR3300FE70 Vishay Dale | 2975 | - | Datasheet | 9 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2011 | RS | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 90 ppm/°C | 330mOhm | - | - | - | Wirewound | - | PRECISION | 3W | - | TR | 3W | - | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | - | Moisture Resistant | 4.75mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RN60D5620FB14 Vishay Dale | 15 | - | Datasheet | 38 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 562Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H9202BSB14 Vishay Dale | 40 | - | Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 92kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR80S10R0FPB12 Vishay Dale | 40 | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39007, RWR80S | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 2W | - | - | 2W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 2W | 38.1mm | - | P (0.1%) | - | - | Military, Moisture Resistant | 2.39mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C4530BB14 Vishay Dale | 14 | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 453Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D20R0FB14 Vishay Dale | 464 | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1503GSB14 Vishay Dale | 125 | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 150kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | 640 μm | - | Military, Moisture Resistant, Weldable | 2.29mm | - | 7.62mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50J4591BSB14 Vishay Dale | 10 | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 4.59kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.05W | 31.75mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC70H10R0FRB14 Vishay Dale | 35 | - | Datasheet | 14 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/06, RNC70 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.75W 3/4W | PRECISION | 750mW | - | - | 750mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.5W | 38.1mm | 350V | R (0.01%) | - | - | Military, Moisture Resistant, Weldable | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H30R1FSB14 Vishay Dale | 150 | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 30.1Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CA0001100R0KR05 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~275°C | Tape & Reel (TR) | - | CA | 0.170Diax0.460L 4.32mmx11.68mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 1W | - | TR | 1W | - | FIXED RESISTOR | - | - | 1W | - | - | - | 813 μm | - | - | 4.32mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() CA0001R1200KR05 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~275°C | Tape & Reel (TR) | 2016 | CA | 0.170Diax0.460L 4.32mmx11.68mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±600ppm/°C | 120mOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 1W | - | TR | 1W | - | FIXED RESISTOR | - | - | 1W | - | - | - | - | - | - | 4.32mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() CP0015500R0KB14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | 17.100007g | - | -65°C~275°C | Bulk | 2016 | CP | 1.890Lx0.492W 48.00mmx12.50mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 15W | - | - | 15W | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 12.7mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() CP002240R00JB14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~275°C | Bulk | 2016 | CP | 2.500Lx0.625W 63.50mmx15.88mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 40Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 22W | - | - | 22W | - | FIXED RESISTOR | - | - | - | - | - | - | 914 μm | - | Flame Proof, Safety | - | 12.7mm | - | - | No | - | Non-RoHS Compliant | - |