- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C2742FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 27.4kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3011FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±100ppm/°C | 3.01kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | TR, 11.5 INCH | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H4322FSB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 43.2kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ALSR0515K00JE12 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 15kOhm | - | - | - | Wirewound | - | - | 5W | - | - | 5W | Tubular | FIXED RESISTOR | unknown | - | 5W | 38.1mm | - | - | - | Moisture Resistant | 7.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS01050R00FE73 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2013 | RS | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 50Ohm | - | - | - | Wirewound | - | PRECISION | 10W | - | TR | 10W | - | FIXED RESISTOR | - | Not | - | 38.1mm | - | - | 1.02 mm | Moisture Resistant | 9.53mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CMF6540R200FKEB70 Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Axial | WIRE | - | 1.000001g | 500V | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 40.2Ohm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF, PRECISION | 1.5W | - | TR | 1.5W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | - | 640 μm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RLR07C1002GSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 10kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C6813FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 681kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN65C2611FB14 Vishay Dale | In Stock | - | Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 350V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.61kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 250mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1504FSR36 Vishay Dale | 14 | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.5MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1504GRR36 Vishay Dale | 47 | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.5MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3014FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 3.01MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1544FSRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.54MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR78S30R1FRB12 Vishay Dale | In Stock | - | Datasheet | 22 Weeks | Lead, Tin | Through Hole | Axial | WRAPAROUND | - | - | - | -55°C~250°C | Bulk | 2015 | Military, MIL-PRF-39007, RWR78S | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 30.1Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 10W | - | - | 10W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | - | 38.1mm | 17.3494V | R (0.01%) | - | Military, Moisture Resistant | 7.92mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN50E2672BB14 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 26.7kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | - | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | 38.1mm | - | - | 410 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D9000FB14 Vishay Dale | 26 | - | Datasheet | 29 Weeks | - | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 900Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF, PRECISION | 125mW | - | - | 125mW | - | FIXED RESISTOR | unknown | MIL-R-10509 | - | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D37R4FRE6 Vishay Dale | 26 | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 37.4Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1002GMR36 Vishay Dale | 48 | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 10kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D1603FB14 Vishay Dale | 22 | - | Datasheet | 29 Weeks | - | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 160kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF, PRECISION | 125mW | - | - | 125mW | - | FIXED RESISTOR | unknown | - | - | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7501GSB14 Vishay Dale | 200 | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | -65°C~150°C | Bulk | 2010 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±100ppm/°C | 7.5kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-39017 | - | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead |