- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Termination Style | Lead Diameter | Product | Features | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTF562K3700FYEK Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | Details | 0.012346 oz | 300 V | Bulk | PTF | 1 % | - | 10 PPM / C | - | 2.37 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF56226K00BZBF Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | 5 PPM / C | - | 226 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF56931R00FYBF Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | 300 V | Bulk | PTF | 1 % | - | 10 PPM / C | - | 931 Ohms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF5657K800BYR6 Vishay / Dale | In Stock | - | - | - | - | 1000 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | 300 V | Cut Tape | PTF | 0.1 % | - | 10 PPM / C | - | 57.8 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF56988R00BYBF Vishay / Dale | In Stock | - | - | Through Hole | 350.003213 mg | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | Axial | 10 PPM / C | - | 988 Ohms | 150 °C | -55 °C | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() CPF310K000FEE14 Vishay / Dale | In Stock | - | - | - | - | 100 | + 230 C | - 65 C | PCB Mount | Details | - | 500 V | Bulk | CPF | 1 % | - | 25 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 10 kOhms | - | - | - | 3 W | Axial | 0.81 mm | Metal Film Resistors | Low noise | 4.57 mm | 14.1 mm | ||
![]() CPF375R000DKB14 Vishay / Dale | In Stock | - | - | - | - | 100 | + 230 C | - 65 C | PCB Mount | N | 0.223041 oz | 500 V | Bulk | CPF | 0.5 % | Axial | 100 PPM / C | Precision Resistor | 75 Ohms | 230 °C | -65 °C | Metal Film | 3 W | Axial | 0.81 mm | Metal Film Resistors Flameproof | - | 4.57 mm | 14.1 mm | ||
![]() PTF5621K440BYEK Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | Details | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | 10 PPM / C | - | 21.44 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF56218K40FXBF Vishay / Dale | In Stock | - | - | Through Hole | 350.003213 mg | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | 300 V | Bulk | PTF | 1 % | Axial | 15 PPM / C | Metal Film Resistors, High Precision, High Stability | 218.4 kOhms | 150 °C | -55 °C | Metal Film | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF56300K00BZEK Vishay / Dale | In Stock | - | - | Through Hole | 350.003213 mg | 100 | + 150 C | - 55 C | PCB Mount | Details | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | Axial | 5 PPM / C | Precision Resistor | 300 kOhms | 150 °C | -55 °C | - | 125 mW (1/8 W) | Axial | 0.64 mm | Metal Film Resistors High Reliability | - | 2.31 mm | 6.35 mm | ||
![]() PTF567K2300BZEK Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | Details | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | 5 PPM / C | - | 7.23 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF5660K400BZEK Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | Details | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | 5 PPM / C | - | 60.4 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF5150K500BYBF Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | N | 0.003880 oz | 200 V | Bulk | PTF | 0.1 % | - | 10 PPM / C | - | 50.5 kOhms | - | - | - | 50 mW (1/20 W) | Axial | 0.41 mm | Precision Metal Film Resistors | - | 1.78 mm | 3.81 mm | ||
![]() PTF561K8000BYEK Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | Details | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | 10 PPM / C | - | 1.8 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF561K0700FZBF Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | 300 V | Bulk | PTF | 1 % | - | 5 PPM / C | - | 1.07 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF568K8700BXR6 Vishay / Dale | In Stock | - | - | - | - | 1000 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | 300 V | Cut Tape | PTF | 0.1 % | - | 15 PPM / C | - | 8.87 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF56549R00FZEK Vishay / Dale | In Stock | - | - | Through Hole | 350.003213 mg | 100 | + 150 C | - 55 C | PCB Mount | Details | 0.012346 oz | 300 V | Bulk | PTF | 1 % | Axial | 5 PPM / C | - | 549 Ohms | 150 °C | -55 °C | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF56107K00BZEK Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | Details | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | 5 PPM / C | Precision Resistor | 107 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Metal Film Resistors High Reliability | - | 2.31 mm | 6.35 mm | ||
![]() PTF5618K000BYBF Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 18 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() PTF5610K400BYBF Vishay / Dale | In Stock | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | 300 V | Bulk | PTF | 0.1 % | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 10.4 kOhms | - | - | - | 125 mW (1/8 W) | Axial | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm |