- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWR84S7151FSB12 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | -55°C~250°C | Bulk | 2017 | Military, MIL-PRF-39007, RWR84S | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 7.15kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 7W | - | 7W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 7W | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant | 7.92mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C2181BRE6 Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.18kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C3522BRE6 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 300V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 35.2kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 125mW | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C7872BRE6 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 300V | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 78.7kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 125mW | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CMF7062R000FKBF Vishay Dale | In Stock | - | Datasheet | - | - | - | Axial | - | Axial | - | -55°C~175°C | Bulk | 2013 | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 62Ohms | - | 175°C | -55°C | Metal Film | 1.75W | - | - | - | 1.75W | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 14.2748mm | 4.57mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RNC55H9762FSRE6 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | -65°C~175°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 97.6kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H1543FSRE6 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 154kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.46mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS02B1K800FE70 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | -65°C~250°C | Tape & Reel (TR) | - | RS | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.8kOhm | - | - | - | Wirewound | - | PRECISION | 3W | TR | 3W | - | FIXED RESISTOR | - | Not | 3W | 38.1mm | - | - | - | Moisture Resistant | 4.75mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN65C3920FB14 Vishay Dale | In Stock | - | Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 350V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 392Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 250mW | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D5232FB14 Vishay Dale | In Stock | - | Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 350V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 52.3kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C1800DB14 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 300V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±0.5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 180Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | - | 125mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C1430FB14 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 143Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | 300V | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C1580FB14 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 300V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 158Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 125mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C1300FB14 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 130Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 125mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C2261FB14 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.26kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 125mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN60E1303BB14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 300V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 130kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CMF553R0000JKBF Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±5% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | - | - | 500mW | Tubular | FIXED RESISTOR | unknown | - | 0.5W | 38.1mm | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CW010110R0JE12 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | -65°C~350°C | Bulk | 2013 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 110Ohm | - | - | - | Wirewound | 13W | - | 10W | - | 10W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 1.02 mm | Moisture Resistant | 9.52mm | - | - | No | ROHS3 Compliant | - | ||
![]() CW010130R0JE12 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | -65°C~350°C | Bulk | 2016 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 130Ohm | - | - | - | Wirewound | 13W | - | 10W | - | 10W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 1.02 mm | Moisture Resistant | 9.52mm | - | - | No | ROHS3 Compliant | - | ||
![]() CW010390R0JE12 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | -65°C~350°C | Bulk | 2016 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 390Ohm | - | - | - | Wirewound | 13W | - | 10W | - | 10W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 1.02 mm | Moisture Resistant | 9.52mm | - | - | No | ROHS3 Compliant | - |