- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWR80S2001FRB12 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR80S | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 2W | - | - | 2W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 2W | 38.1mm | - | R (0.01%) | - | Military, Moisture Resistant | 2.39mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW01068K00JE12 Vishay Dale | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Axial | - | - | - | - | -65°C~350°C | Bulk | 2013 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 68kOhm | - | - | - | Wirewound | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 1.02 mm | Moisture Resistant | 9.52mm | - | - | No | ROHS3 Compliant | - | ||
![]() CW010430R0JE12 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | -65°C~350°C | Bulk | 2016 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 430Ohm | - | - | - | Wirewound | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 1.02 mm | Moisture Resistant | 9.52mm | - | - | No | ROHS3 Compliant | - | ||
![]() CW010450R0KE12 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | -65°C~350°C | Bulk | 2016 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 450Ohm | - | - | - | Wirewound | - | - | 10W | - | - | 13W | - | FIXED RESISTOR | - | - | - | - | - | - | - | Moisture Resistant | 9.52mm | - | - | No | ROHS3 Compliant | - | ||
![]() PTF65487K00BYBF Vishay Dale | In Stock | - | Datasheet | 26 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±10ppm/°C | 487kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 640 μm | Moisture Resistant | 3.68mm | - | - | No | Non-RoHS Compliant | - | ||
![]() RN60C1431FR36 Vishay Dale | 33 | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.43kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | TR, 11.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 300V | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CMF65600K00FKBF Vishay Dale | In Stock | - | Datasheet | 13 Weeks | - | - | Axial | - | Axial | - | - | -55°C~175°C | Bulk | - | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 600kOhms | - | 175°C | -55°C | Metal Film | 1.5W | - | - | - | - | 1.5W | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 14.2748mm | 4.57mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RN55C1182BRE6 Vishay Dale | 50 | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 11.8kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C8452BRE6 Vishay Dale | 50 | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 84.5kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C7501BRE6 Vishay Dale | 50 | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 7.5kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C5761BRE6 Vishay Dale | 50 | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 5.76kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C6192FRE6 Vishay Dale | 17 | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 61.9kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | TR, 7.5 INCH | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | - | - | - | 410 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C3572FRE6 Vishay Dale | 47 | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 35.7kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | TR, 7.5 INCH | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | - | - | - | 410 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C73R2FRE6 Vishay Dale | 8 | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 73.2Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | TR, 7.5 INCH | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | - | - | - | 410 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C1780FRE6 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 178Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | TR, 7.5 INCH | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | - | - | - | 410 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C5230FRE6 Vishay Dale | 8 | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 523Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | TR, 7.5 INCH | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | - | - | - | 410 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C9090FRE6 Vishay Dale | 8 | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 909Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | TR, 7.5 INCH | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | - | - | - | 410 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C1100FRE6 Vishay Dale | 8 | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2017 | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 110Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | - | TR, 7.5 INCH | 50mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.05W | - | - | - | 410 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CMF602K0000FKRE64 Vishay Dale | 47 | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | FLAME PROOF | 1W | 500V | TR | 1W | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 3.68mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RL07S512GRE6 Vishay Dale | 33 | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.1kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-22684 | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead |