- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC60H2002FSB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CMF55162R00FKEA39 Vishay Dale | In Stock | - | Datasheet | 21 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 162Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | TR | 500mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMF60270R00FHEB Vishay Dale | In Stock | - | Datasheet | 38 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 270Ohms | - | 175°C | -55°C | Metal Film | 1W | - | - | - | 1W | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 8.7376mm | 3.68mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF50220R00FNEB Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 220Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 3.81mm | 1.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF074K7000JNR6 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 4.7kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 6.096mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF55196R00DHR6 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 196Ohms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF55232R00DHEB Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 232Ohms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 7.0612mm | 2.29mm | No | ROHS3 Compliant | Lead Free | ||
![]() CMF5547R000FER6 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 47Ohms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF55130K00BHRE Vishay Dale | In Stock | - | Datasheet | 34 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 130kOhms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF552K1500FHEA70 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2.15kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | - | TR | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMF552K1500FHRE70 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2.15kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | - | TR | 500mW | Tubular | FIXED RESISTOR | not_compliant | - | 0.5W | - | - | - | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF072R7000JLEB Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±150ppm/°C | 2.7Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | - | TR, 8 INCH | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMF50249K00FKEB Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 249kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 3.81mm | 1.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF6015K000CEEB Vishay Dale | In Stock | - | Datasheet | 9 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±0.25% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 15kOhm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF, PRECISION | - | TR, 8 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | 500V | - | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMF551R6000FKR6 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1.6Ohms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF604K9900BEEA Vishay Dale | In Stock | - | Datasheet | 9 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 4.99kOhms | - | 175°C | -55°C | Metal Film | 1W | - | - | - | 1W | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 8.7376mm | 3.68mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF5564K900BEEB Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 64.9kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 7.0612mm | 2.29mm | No | ROHS3 Compliant | Lead Free | ||
![]() CMF608R2000FKRE Vishay Dale | In Stock | - | Datasheet | 38 Weeks | - | - | Axial | - | - | - | Axial | 500.000539mg | 500V | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±100ppm/°C | 8.2Ohms | - | 175°C | -55°C | Metal Film | 1W | - | 1W | - | 1W | - | - | - | - | - | - | - | - | 640 μm | Flame Retardant Coating, Moisture Resistant, Safety | - | 8.7376mm | 3.68mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF50200K00FHR6 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 200kOhms | - | 175°C | -55°C | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 1.65mm | 3.81mm | 1.65mm | No | Non-RoHS Compliant | Lead Free | ||
![]() CMF554K3200BEEB Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 4.32kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 7.0612mm | 2.29mm | - | ROHS3 Compliant | Lead Free |