- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF5511R800DHEK Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | -55°C~175°C | Bulk | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 11.8Ohms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 7.0612mm | 2.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF50392K00FHEK Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Bulk | - | CMF | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 392kOhms | - | 175°C | -55°C | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 3.81mm | 1.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF55205K00BEEK Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 205kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 6.096mm | 2.29mm | No | ROHS3 Compliant | Lead Free | ||
![]() CMF551K6500BHBF Vishay Dale | In Stock | - | Datasheet | 34 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.65kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF704M9900FHEB Vishay Dale | In Stock | - | Datasheet | 32 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.99MOhm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF, PRECISION | - | TR, 8 INCH | 1.75W | Tubular | FIXED RESISTOR | - | - | 500V | 0.81 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMF6010K000FKBF70 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~175°C | Bulk | 2016 | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | FLAME PROOF, PRECISION | - | - | 1W | Tubular | FIXED RESISTOR | 1W | 38.1mm | 500V | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF55412K00FHBF Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 412kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF604K9900BEEK Vishay Dale | In Stock | - | Datasheet | 9 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Bulk | - | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 4.99kOhms | - | 175°C | -55°C | Metal Film | 1W | - | - | - | 1W | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 8.7376mm | 3.68mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF65200R00FLBF Vishay Dale | In Stock | - | Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~175°C | Bulk | - | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±150ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | FLAME PROOF, PRECISION | - | - | 1.5W | Tubular | FIXED RESISTOR | - | 38.1mm | 500V | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF5560K000FEEK Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 60kOhms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF702K6100FKBF Vishay Dale | In Stock | - | Datasheet | 9 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Bulk | 2016 | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.61kOhms | - | 175°C | -55°C | Metal Film | 1.75W | - | - | - | 1.75W | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 14.2748mm | 4.57mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF552M0000BHBF Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2MOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 6.096mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CW01075K00JE73 Vishay Dale | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Axial | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 75kOhm | - | - | - | Wirewound | 13W | - | 10W | TR | 10W | Tubular | FIXED RESISTOR | - | - | - | - | Moisture Resistant | 9.52mm | - | - | No | ROHS3 Compliant | - | ||
![]() CMF0720R000GNBF Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -55°C~175°C | Bulk | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 20Ohms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 6.096mm | 2.29mm | No | Non-RoHS Compliant | Lead Free | ||
![]() CMF60270K00FKEA Vishay Dale | In Stock | - | Datasheet | 30 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 270kOhms | - | 175°C | -55°C | Metal Film | 1W | - | - | - | 1W | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 8.7376mm | 3.68mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF072R7000GNEK Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | - | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | 38.1mm | - | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CW010130K0JB12 Vishay Dale | In Stock | - | Datasheet | 15 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | -65°C~350°C | Bulk | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 130kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | 13W | - | 10W | - | 10W | Tubular | FIXED RESISTOR | - | 38.1mm | - | - | Moisture Resistant | 9.52mm | - | - | No | Non-RoHS Compliant | - | ||
![]() CMF704M3200FKEK Vishay Dale | In Stock | - | Datasheet | 32 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Bulk | - | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 4.32MOhms | - | 175°C | -55°C | Metal Film | 1.75W | - | - | - | 1.75W | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 14.2748mm | 4.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF601K9600FKRE70 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.96kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | FLAME PROOF, PRECISION | - | TR | 1W | Tubular | FIXED RESISTOR | 1W | - | 500V | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF551K2000BEEA Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 1.2kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 7.0612mm | 2.29mm | No | ROHS3 Compliant | Lead Free |