- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF55115K00FKEA Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 115kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF55196R00DHEA Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 196Ohms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF601K9600FKRE70 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.96kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | FLAME PROOF, PRECISION | - | TR | 1W | Tubular | FIXED RESISTOR | 1W | 500V | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF55162R00FKEB39 Vishay Dale | In Stock | - | Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2011 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 162Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | TR | 500mW | Tubular | FIXED RESISTOR | - | - | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMF55162R00FKR639 Vishay Dale | In Stock | - | Datasheet | 21 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 162Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | TR | 500mW | Tubular | FIXED RESISTOR | - | - | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF5560R000FKBF Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 60Ohms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 6.096mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF55909R00FKEA70 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 909Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | - | TR | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMF5514K700FKEA Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 14.7kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 6.096mm | 2.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF5566K500FHRE Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 66.5kOhms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF5530R000FHRE Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 30Ohms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF552K1500FHRE Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2.15kOhms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF553K7400DHEA Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 3.74kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 7.0612mm | 2.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF608R2000FKR6 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 8.2Ohms | - | - | - | Metal Film | 1W | - | - | - | 1W | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 8.7376mm | 3.68mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF5560R000BHBF Vishay Dale | In Stock | - | Datasheet | 34 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 60Ohms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF55203R00BHEB Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 203Ohms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 7.0612mm | 2.29mm | No | ROHS3 Compliant | Lead Free | ||
![]() CMF5599K000FER6 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 99kOhms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 7.0612mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF602R0000FKEB Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 500.000539mg | 500V | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2Ohm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF, PRECISION | 250mW | TR | 1W | Tubular | FIXED RESISTOR | 1W | - | 640 μm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMF5586R600BHEA Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 86.6Ohms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 7.0612mm | 2.29mm | No | ROHS3 Compliant | Lead Free | ||
![]() CMF551K7600BHEA Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.76kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 7.0612mm | 2.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF559K0900BHEA Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 9.09kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | 7.0612mm | 2.29mm | - | ROHS3 Compliant | Lead Free |