- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Insulation Resistance | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C5113FRB14 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 511kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | R (0.01%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50H2002BSB14 Vishay Dale | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | 100mW | - | - | 100mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.05W | 31.75mm | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 1.78mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LVR05R0200FE73 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | 5g | 320mV | -65°C~275°C | Tape & Reel (TR) | 2009 | LVR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±250ppm/°C | 20mOhm | - | - | - | Wirewound | - | PRECISION | 5W | 320mV | TR | 5W | Cylindrical | FIXED RESISTOR | - | MIL-PRF-49465 | 5W | 38.1mm | - | 10GOhm | 1.02 mm | - | Current Sense, Moisture Resistant | 8.38mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RLR07C1003FRRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 100kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | R (0.01%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS01AR5000FS70 Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2016 | RS | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 500mOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | PRECISION | 1W | - | TR | 1W | - | FIXED RESISTOR | - | - | 1W | 38.1mm | - | - | 508 μm | - | Moisture Resistant | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H3323FSRE6 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 332kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D93R1FB14 Vishay Dale | In Stock | - | Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 350V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 93.1Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C1300BB14 Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 130Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | - | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS005100R0FS73 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2016 | RS | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | PRECISION | 5W | 22.4V | TR | 5W | All-Welded | FIXED RESISTOR | - | - | 5W | 38.1mm | - | - | - | - | Moisture Resistant | 7.92mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RLR07C2402GRB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 24kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | R (0.01%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C11R3FSB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 11.3Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J5112BSB14 Vishay Dale | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | - | ±25ppm/°C | 51.1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C14R7FSB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 14.7Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2434FSB14 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 2.43MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1433FSB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 143kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1742FSB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 17.4kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR81NR100FSBSL Vishay Dale | In Stock | - | Datasheet | 48 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | -55°C~250°C | Bulk | 2017 | Military, MIL-PRF-39007, RWR81N | 0.085Diax0.250L 2.16mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±650ppm/°C | 100mOhm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 38.1mm | S (0.001%) | - | 0.508 mm | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C6202GSB14 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 250V | -65°C~150°C | Bulk | 2010 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | 62kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-39017 | - | 38.1mm | S (0.001%) | - | 640 μm | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D1021FB14 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 14 | - | - | 200V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.02kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2323FSB14 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 232kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead |