- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Conductor Material | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Manufacturer | Manufacturer Part Number | RoHS | Seal | Tradename | Voltage, Rating | Series | Type | Subcategory | Contact Type | Current Rating | Output | Wire Gauge | Input | Product Type | Temperature Range | Pressure Range | Product Category | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDPD2T-HH18SS-L6 Dale | In Stock | - | - | Aluminum | - | - | - | - | - | Barksdale Control Products | HDPD2T-HH18SS-L6 | No | Yes | - | - | - | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | 0-60 psi | - | 1/2 in NPT, Screw Terminals | - | ||
![]() MSPS-JJ05SS-F Dale | In Stock | - | - | Aluminum | - | CSA, UL | - | - | - | Barksdale Control Products | MSPS-JJ05SS-F | No | Yes | - | - | - | - | - | SPDT | - | - | - | - | - | - | 0-5 psi | - | Quick Connect | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | CSA, UL | - | - | - | Barksdale Control Products | 9681X-2CC-1-S0273 | No | Yes | - | - | - | - | - | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-1,000 psi | - | 1/2 in NPT, 18 in Leads | - | ||
![]() D1X-A150SS-S0895 Dale | In Stock | - | - | Aluminum | - | CE, CSA, UL | - | - | - | Barksdale Control Products | D1X-A150SS-S0895 | No | Yes | - | - | - | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | 0-300 psi | - | 1/2 in NPT, Screw Terminals | - | ||
![]() CSM15-13-11B Dale | In Stock | - | - | - | - | CSA, UL | - | - | - | Barksdale Control Products | CSM15-13-11B | No | No | - | - | - | - | - | SPST | 20 mA @ 12 VDC | - | - | - | - | - | 75-300 psi | - | 18 in Leads | - | ||
![]() D2T-M2SS-S0026 Dale | In Stock | - | - | Aluminum | - | CSA, UL | - | - | - | Barksdale Control Products | D2T-M2SS-S0026 | No | Yes | - | - | - | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | - | - | - | 0-3 psi | - | 1/2 in NPT, Screw Terminals | - | ||
![]() CSP11-31-22B Dale | In Stock | - | - | - | - | CSA, UL | - | - | - | Barksdale Control Products | CSP11-31-22B | No | No | - | - | - | - | - | SPDT | 5 A @ 125 VAC | - | - | - | - | - | 3-7 psi | - | DIN 43650 Connector | - | ||
![]() 9681X-2CC-3-B Dale | In Stock | - | - | Stainless Steel | - | CSA, UL | - | - | - | Barksdale Control Products | 9681X-2CC-3-B | No | Yes | - | - | - | - | - | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-1,000 psi | - | 1/2 in NPT, 18 in Leads | - | ||
![]() CSP12-31-42V Dale | In Stock | - | - | - | - | CSA, UL | - | - | - | Barksdale Control Products | CSP12-31-42V | No | No | - | - | - | - | - | SPDT | 5 A @ 125 VAC | - | - | - | - | - | 5-30 psi | - | DIN 43650 Connector | - | ||
![]() 734S-51-2B-350R Dale | In Stock | - | - | Stainless Steel | - | CSA, UL | - | - | - | Barksdale Control Products | 734S-51-2B-350R | No | No | - | - | - | - | - | SPST | - | - | - | - | - | - | 0-6,000 psi | - | Quick Connect | - | ||
![]() 82D2CB Dale | In Stock | - | - | Aluminum | - | CE | - | - | - | Barksdale Control Products | 82D2CB | No | Yes | - | - | - | - | - | SPDT | - | - | - | - | - | - | 0-8,700 psi | - | Wire Leads | - | ||
![]() 627H4-16 Dale | In Stock | - | - | - | - | CE, cUL, UL | Amphenol Pcd | - | - | Amphenol | 627H4-16 | Details | - | 26482 | - | 62GB 26482 | OEM | Circular Connectors | - | - | 0-10 VDC | - | 14-30 VDC | Circular MIL Spec Connector | -40-185 °F | - | Circular MIL Spec Connector | DIN 43650 Form C | IP65 | ||
![]() 425H3-12 Dale | In Stock | - | - | - | Copper | CE, cUL, UL | - | - | LSPVC | Barksdale Control Products | 425H3-12 | - | - | - | 300V | - | General Industrial (Amplified) | - | - | - | 4-20 mA | 23AWG | 12-32 VDC | - | -40-185 °F | - | - | Cable - Jacketed, Shielded | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, cUL, UL | Amphenol Positronic | 5 | - | Positronic | 625H4-13-Z23-Z251 | - | - | - | - | - | OEM | D-Sub Connectors | - | - | 4-20 mA | - | 9-28 VDC | Mixed Contact D-Sub Connectors | -40-185 °F | - | D-Sub Mixed Contact Connectors | DIN 43650 Form C | IP65 | ||
![]() 425H3-01-A Dale | In Stock | - | - | - | - | CE, cUL, UL | Amphenol Positronic | 5 | - | Positronic | 425H3-01-A | Details | - | - | - | - | General Industrial (Amplified) | D-Sub Connectors | - | - | 4-20 mA | - | 12-32 VDC | Mixed Contact D-Sub Connectors | -40-185 °F | - | D-Sub Mixed Contact Connectors | Cable - Jacketed, Shielded | - | ||
![]() CSK16-11-11B Dale | In Stock | - | - | - | - | - | - | - | - | Barksdale Control Products | CSK16-11-11B | No | Yes | - | - | - | - | - | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | - | - | - | - | - | 1,000-3,000 psi | - | 18 in Leads | - | ||
![]() B2T-H12SS-Z1 Dale | In Stock | - | - | Stainless Steel | - | CSA, UL | - | - | - | Barksdale Control Products | B2T-H12SS-Z1 | No | Yes | - | - | - | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | - | 0-1,800 psi | - | 21 in Leads | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | CSA, UL | - | - | - | Barksdale Control Products | MSPS-FF100SS-S0054 | No | Yes | - | - | - | - | - | SPDT | - | - | - | - | - | - | 0-100 psi | - | Quick Connect | - | ||
![]() L96211-BB1-S0159 Dale | In Stock | - | - | Plastic | - | CSA, UL | - | - | - | Barksdale Control Products | L96211-BB1-S0159 | No | Yes | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-1,000 psi | - | 12 in Leads | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | CSA, UL | - | - | - | Barksdale Control Products | 9692X-1CC-3-S1465 | No | Yes | - | - | - | - | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | 1/2 in NPT, 18 in Leads | - |