- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD1H-AA80SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | HD1H-AA80SS | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() 722S-14-2V-W72 Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 722S-14-2V-W72 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() BPS342VM0600BP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS342VM0600BP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | - | M12 Plug | ||
![]() BPS31NVM0750P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31NVM0750P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | 0~750 psi | M12 Plug | ||
![]() BPS34PVM1500P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34PVM1500P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~1,500 psi | M12 Plug | ||
![]() E1H-H500-V Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-H500-V | - | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | ||
![]() T96201-BB3-T1-V Dale | In Stock | - | - | Plastic | - | Barksdale Control Products | T96201-BB3-T1-V | - | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | - | ||
![]() BPS31EVM6000P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31EVM6000P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | 0~6,000 psi | M12 Plug | ||
![]() C9622-0-V Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | C9622-0-V | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | - | 0-3,000 psi | 18 in Leads | ||
![]() L96201-BB1-S0058 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB1-S0058 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | 12 in Leads | ||
![]() L96211-BB3-S0980 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB3-S0980 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | ||
![]() L96201-BB1-S0981 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB1-S0981 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | 12 in Leads | ||
![]() L96211-BB6SS-T4 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB6SS-T4 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | ||
![]() L96211-BB5-S1418 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB5-S1418 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | ||
![]() L96201-BB1-S1747 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB1-S1747 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | 12 in Leads | ||
![]() B2S-H48SS-S0446 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2S-H48SS-S0446 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-7,200 psi | 21 in Leads | ||
![]() D2T-M18SS-S0463 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M18SS-S0463 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M18SS-CS-S0364 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() D1T-M150SS-TC Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-M150SS-TC | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() B1T-M65SS-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-M65SS-Z1 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-9,750 psi | 21 in Leads |