- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D1T-H18SS-Z1 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-H18SS-Z1 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSK13-11-22E Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK13-11-22E | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 90-250 psi | Quick Connect | ||
![]() L96211-BB1-S0038 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1-S0038 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() C9612-2-E Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | C9612-2-E | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | 0-7,000 psi | 18 in Leads | ||
![]() HDPD2T-HH18SS-L6 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | HDPD2T-HH18SS-L6 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSM15-13-11B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM15-13-11B | No | No | SPST | 20 mA @ 12 VDC | 75-300 psi | 18 in Leads | ||
![]() D2T-M2SS-S0026 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M2SS-S0026 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-3 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSP11-31-22B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP11-31-22B | No | No | SPDT | 5 A @ 125 VAC | 3-7 psi | DIN 43650 Connector | ||
![]() 9681X-2CC-3-B Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-3-B | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() CSP12-31-42V Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP12-31-42V | No | No | SPDT | 5 A @ 125 VAC | 5-30 psi | DIN 43650 Connector | ||
![]() 734S-51-2B-350R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 734S-51-2B-350R | No | No | SPST | - | 0-6,000 psi | Quick Connect | ||
![]() 82D2CB Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 82D2CB | No | Yes | SPDT | - | 0-8,700 psi | Wire Leads | ||
![]() MSPS-JJ05SS-F Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-JJ05SS-F | No | Yes | SPDT | - | 0-5 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-1-S0273 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() D1X-A150SS-S0895 Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D1X-A150SS-S0895 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() E1S-M15-P4 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-M15-P4 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() L96211-BB4-S0987 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB4-S0987 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() E1H-GH15-RD Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | - | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() 96211-BB3-S0925 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB3-S0925 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AD2-PL2-B-D-VAEXI | No | Yes | SPDT | - | 0-8,700 psi | M12 Connector |