- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-4-S0861 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() 8FA1TB Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | 8FA1TB | No | Yes | SPDT | - | 0-1,200 psi | DIN 43650 Connector | ||
![]() 734S-14-4B-300R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 734S-14-4B-300R | No | No | SPDT | - | 0-6,000 psi | Cable | ||
![]() B2T-A48SS-CS-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-A48SS-CS-Z1 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-7,200 psi | 21 in Leads | ||
![]() D2T-M80SS-S0506 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M80SS-S0506 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96211-BB1-S1029 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1-S1029 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 96221-BB1-S1515 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96221-BB1-S1515 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1T-H18SS-CS-S0229 | - | No | SPDT Snap Action | - | - | - | ||
![]() E1H-GH500 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-GH500 | - | Yes | SPDT | 1 A @ 125 VAC | - | - | ||
![]() B2T-A12SS-S0064 Dale | In Stock | - | - | - | - | Barksdale Control Products | B2T-A12SS-S0064 | - | No | SPDT Snap Action | - | - | - | ||
![]() P1H-K30SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | P1H-K30SS | - | Yes | - | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() D2T-A80SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2T-A80SS | - | No | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() 722S-17-2V Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 722S-17-2V | - | Yes | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-5-S0888 | - | Yes | SPDT | - | - | - | ||
![]() D1H-H18SS-S0270 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-H18SS-S0270 | - | No | SPDT Snap Action | - | - | - | ||
![]() B1X-S32SS Dale | In Stock | - | - | - | - | Barksdale Control Products | B1X-S32SS | - | No | SPDT Snap Action | - | - | - | ||
![]() 96211-BB5-S0309 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96211-BB5-S0309 | - | Yes | SPDT | - | - | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | - | - | Barksdale Control Products | B1X-A32SS-UL-S0237 | - | No | SPDT Snap Action | - | - | - | ||
![]() 9692X-1CC-4 Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-4 | - | Yes | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-1CC-2-S1119 | - | Yes | SPDT | - | - | - |