- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Accessory | Approvals | Built-in depth | Degree of protection (IP) | Degree of protection (NEMA) | Error registration possible | Length of connection cable | Length probe | Manufacturer | Manufacturer Part Number | Model | Modular version | Number of auxiliary contacts as normally closed contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | Seal | Spare part | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of accessory/spare part | Type of electric connection | Type of electrical accessory/spare part | Type of electrical connection of main circuit | Type of mechanical accessory/spare part | Voltage type | Voltage type for actuating | With detachable clamps | With optical interface | Type | Contact Type | Depth | Current Rating | Output | Accuracy | Input | Temperature Range | Pressure Range | Electrical Connection | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSP2-12-33V-7R Dale | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | CSP2-12-33V-7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 10 A @ 125 VAC, 6 A @ 250 VAC | - | - | - | - | - | Quick Connect | - | - | - | ||
![]() D2T-H18SS-S0253 Dale | In Stock | - | - | - | Aluminum | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | D2T-H18SS-S0253 | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | - | SPDT | 129 | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | 0-60 psi | 1/2 in NPT, Screw Terminals | - | 156 | 380 | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | 9692X-2CC-3-ALKW73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 1/2 in NPT, Wire Leads | - | - | - | ||
![]() 96211-BB5-S1510 Dale | In Stock | - | - | - | Stainless Steel | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | 96211-BB5-S1510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | 0-1,000 psi | 12 in Leads | - | - | - | ||
![]() CSM14-23-26V Dale | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | CSM14-23-26V | - | Yes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 3 | - | - | 72 - 125 | 22 | 16 | 11.5 | 7.5 | 5.5 | 7.355 | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | DC | - | - | - | SPST | - | 20 mA @ 12 VDC | - | - | - | - | 30-120 psi | Weatherpak Connector | - | - | - | ||
![]() 623H4-13-P2 Dale | In Stock | - | - | - | - | - | cULus | 80 | IP66 | 4 | - | - | - | Barksdale Control Products | 623H4-13-P2 | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | OEM | - | - | - | 0.5-5.5 VDC | 0.5 % | 9-30 VDC | -40-185 °F | - | DIN 43650 Form C | IP65 | 24 | 48 | ||
![]() 425H3-16-P1 Dale | In Stock | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | - | Barksdale Control Products | 425H3-16-P1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | 4-20 mA | - | 12-32 VDC | -40-185 °F | - | Cable - Jacketed, Shielded | - | 23.5mm | - | ||
Tiny WHSL | In Stock | - | - | Stainless steel | Stainless Steel | - | CSA, UL | - | - | - | - | 2 | 100 | Barksdale Control Products | 96201-BB2-T1-V-Z1 | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | 0-7,000 psi | Quick Connect | - | - | - | ||
![]() L96211-BB4-S0398 Dale | In Stock | - | - | - | Plastic | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | L96211-BB4-S0398 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | 0-1,000 psi | 12 in Leads | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | Yes | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | 9681X-1CC-1-S0346 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | SPDT | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | 0-1,000 psi | 1/2 in NPT, 18 in Leads | - | - | - | ||
![]() CSK2-21-11V-30F Dale | In Stock | - | - | - | - | Yes | - | - | - | - | - | - | - | Barksdale Control Products | CSK2-21-11V-30F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | SPST | - | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | - | - | - | - | 20-120 psi | 18 in Leads | - | - | - | ||
![]() L96211-BB1-S0240 Dale | In Stock | - | - | - | Plastic | Yes | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | L96211-BB1-S0240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Cover | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | 0-1,000 psi | 12 in Leads | - | - | - | ||
![]() L96211-BB4-S1506 Dale | In Stock | - | - | - | Plastic | - | CSA, UL | - | IP65 | - | - | - | - | Barksdale Control Products | L96211-BB4-S1506 | - | - | - | - | 3 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | 0-1,000 psi | 12 in Leads | - | - | - | ||
![]() B2X-A32SS-S0455 Dale | In Stock | - | - | - | Stainless Steel | Yes | CE, CSA, UL | - | - | - | - | - | - | Barksdale Control Products | B2X-A32SS-S0455 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | SPDT | - | 3 A @ 480 VAC | - | - | - | - | 0-7,200 psi | Screw Terminals | - | - | - | ||
![]() D2T-M150SS-S0950 Dale | In Stock | - | - | - | Aluminum | Yes | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | D2T-M150SS-S0950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | - | - | 0-300 psi | 1/2 in NPT, Screw Terminals | - | - | - | ||
![]() E1S-H-VAC-S0276 Dale | In Stock | - | - | - | Aluminum | - | CSA, UL | - | - | - | No | - | - | Barksdale Control Products | E1S-H-VAC-S0276 | - | - | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | 100 - 240 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | AC | No | - | - | SPDT | 67.4 | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | 0-30 psi | Screw Terminals | - | 48 | 48 | ||
![]() CSM14-31-12E Dale | In Stock | - | - | - | - | Yes | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | CSM14-31-12E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC | - | - | - | - | 30-120 psi | DIN 43650 Connector | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | - | CE, CSA, UL | - | - | - | - | - | - | Barksdale Control Products | D2X-GH150SSULS0652 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 1 A @ 125 VAC, 1 A @ 24 VDC | - | - | - | - | 0-300 psi | 3/4 in NPT, Screw Terminals | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | L96201-BB1SS-S1133 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | 0-7,000 psi | 12 in Leads | - | - | - | ||
![]() B1T-M48SS-S0059 Dale | In Stock | - | - | - | Stainless Steel | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | B1T-M48SS-S0059 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | 0-7,200 psi | 21 in Leads | - | - | - |