- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 96211-BB2-S0816 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96211-BB2-S0816 | - | - | Yes | - | SPDT | - | - | - | 12 in Leads | ||
![]() 96221-CC1 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96221-CC1 | - | - | Yes | - | SPDT | - | - | - | 12 in Leads | ||
![]() BPS31GVM1500P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31GVM1500P | 15-32 VDC | No | Yes | 100 Hz | - | - | Dual Switch Point | 0-1,500 psi | M12 Plug | ||
![]() 733S-11-2B-45R Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 733S-11-2B-45R | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() E1H-GH250-S0097 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-GH250-S0097 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | ||
![]() 734S-23-2B-200F Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 734S-23-2B-200F | - | - | Yes | - | SPDT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Barksdale Control Products | CD1H-A150SS-S0452 | - | - | No | - | SPDT | - | - | - | - | ||
![]() 96211-BB2-S1071 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96211-BB2-S1071 | - | - | Yes | - | SPDT | - | - | - | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1X-M150SS-ULS0573 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() 96201-BB2-S0842 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96201-BB2-S0842 | - | - | Yes | - | SPDT | - | - | - | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-1CC-3-S0896 | - | - | Yes | - | SPDT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-2CC-2-S1081 | - | - | Yes | - | DPDT | - | - | - | - | ||
![]() 722S-11-1V Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 722S-11-1V | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() HD2T-CC3SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HD2T-CC3SS | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC | - | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
![]() BPS33NVM0075PP Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | BPS33NVM0075PP | 15-32 VDC | - | Yes | 100 Hz | - | 4-20 A | Single Switch Point Plus 0-10 V | - | M12 Plug | ||
![]() E1S-H250-BR Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1S-H250-BR | - | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | ||
![]() D1H-H80SS-CS-U Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-H80SS-CS-U | - | - | No | - | SPDT | - | - | - | - | ||
![]() 9681X-1CC-2-P3 Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-1CC-2-P3 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() 9671X-1CC-K Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9671X-1CC-K | - | - | Yes | - | SPDT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | B1X-A72SS-UL-S0443 | - | No | Yes | - | SPDT | 3 A @ 480 VAC | - | - | Screw Terminals |