- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1H-H250-P6 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-H250-P6 | - | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() A9675-0-AA Dale | In Stock | - | - | - | - | Barksdale Control Products | A9675-0-AA | - | Yes | DMDB | - | - | - | ||
![]() 96211-BB5-Z12 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96211-BB5-Z12 | - | Yes | SPDT | - | - | 12 in Leads | ||
![]() D1S-H3SS Dale | In Stock | - | - | - | - | Barksdale Control Products | D1S-H3SS | - | No | SPDT Snap Action | - | - | - | ||
![]() B1S-S32SS-S0242 Dale | In Stock | - | - | - | - | Barksdale Control Products | B1S-S32SS-S0242 | - | No | SPDT Snap Action | - | - | - | ||
![]() E1H-R15-P6-F2 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-R15-P6-F2 | - | Yes | SPDT | 15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-2CC-3-S1147 | - | Yes | DPDT | - | - | - | ||
![]() 734S-13-2V-525R Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 734S-13-2V-525R | - | Yes | SPDT | - | - | - | ||
![]() D1X-GH150SS-UL Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1X-GH150SS-UL | - | No | SPDT Snap Action | - | - | - | ||
![]() HD2H-AA18SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | HD2H-AA18SS | - | Yes | SPDT | - | - | - | ||
![]() 96201-BB2-T2-V Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96201-BB2-T2-V | - | Yes | SPDT | - | - | DIN 43650 Connector | ||
![]() E1H-G250-BR-V-RD Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-G250-BR-V-RD | - | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.4 A @ 125 VDC, 0.2 A @ 250 VDC | - | - | ||
![]() D2H-H2SS-S0276 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2H-H2SS-S0276 | - | No | SPDT | - | - | - | ||
![]() HP1X-HH600SS-V Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HP1X-HH600SS-V | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() D2T-H18SS-S0411 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-H18SS-S0411 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-H150SSUL-S0026 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-300 psi | 3/4 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB2SS-V-Z12 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() CD1H-A80SS-S0504 Dale | In Stock | - | - | - | - | Barksdale Control Products | CD1H-A80SS-S0504 | - | No | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | HD1H-HH18SS-S0885 | - | Yes | SPDT | - | - | - | ||
![]() P1H-H600-V Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | P1H-H600-V | - | Yes | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - |