- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L96211-BB3-S0862 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB3-S0862 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 9681X-1CC-4-B Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-4-B | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
Tiny WHSL | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-31-52B-1700F | No | No | SPDT | 5 A @ 125 VAC | - | DIN 43650 Connector | ||
![]() L96211-BB1-S1049 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1-S1049 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-2-S0390 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() T96221-BB1-S0515 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96221-BB1-S0515 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() E1H-H90-S0011 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0011 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() E1S-B90-S0405 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-B90-S0405 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD2T-H18SS-S0881 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() 96211-BB3-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB3-Z1 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() B2X-M32SS-EX Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | B2X-M32SS-EX | No | Yes | SPDT | 3 A @ 480 VAC | 0-7,200 psi | Screw Terminals | ||
![]() E1H-H15-S0014 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H15-S0014 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() 713S-13-1B-50F Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 713S-13-1B-50F | No | No | SPDT | - | 0-140 psi | Wire Leads | ||
![]() CSP12-31-45B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP12-31-45B | No | No | SPDT | 5 A @ 125 VAC | 5-30 psi | Deutsch Connector | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-GH150SSULS0651 | No | Yes | SPDT | 1 A @ 125 VAC, 1 A @ 24 VDC | 0-300 psi | 3/4 in NPT, Screw Terminals | ||
![]() 9692X-1CC-6-W394 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-6-W394 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, Wire Leads | ||
![]() 96201-BB1SS-T2-V Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB1SS-T2-V | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | DIN 43650 Connector | ||
![]() HB2X-HH20SS-UL Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB2X-HH20SS-UL | No | Yes | SPDT | 3 A @ 480 VAC | 0-4,800 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-H18SS-S0829 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() 96201-BB3-S1546 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-S1546 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads |