- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1H-B85-S0257 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-B85-S0257 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-2-S1419 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() L96211-BB2-S1683 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB2-S1683 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() VCD2H-H3SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | VCD2H-H3SS | No | No | SPDT | 10 A @ 125 VAC, 250 VAC | 0-10 psi | 18 in Leads | ||
![]() CSP2-22-16B-75F Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-22-16B-75F | No | No | SPST | 10 A @ 125 VAC, 6 A @ 250 VAC | - | Weatherpak Connector | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD2T-A80SS-S1006 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() 82D1TBL Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 82D1TBL | No | Yes | SPDT | - | 0-8,700 psi | DIN 43650 Connector | ||
![]() L96211-BB2-S1314 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB2-S1314 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 96211-BB3-S1632 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB3-S1632 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() E1H-H250-S0055 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H250-S0055 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() 735S-14-2B-1540R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 735S-14-2B-1540R | No | No | SPDT | - | 0-6,000 psi | Cable | ||
![]() E1H-H90-S0046 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0046 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() D2T-A80SS-S0648 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-S0648 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() 722S-44-2V Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 722S-44-2V | No | No | SPST | - | 0-100 psi | Cable | ||
![]() CSK14-11-32E Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK14-11-32E | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 250-950 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB2SS-T2-Z17 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | DIN 43650 Connector | ||
![]() 96201-BB3-S1614 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-S1614 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() 733S-11-1V-28F Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 733S-11-1V-28F | No | No | SPDT | - | 0-140 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96201-BB2SS-T5-P1 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() L96201-BB2-S0315 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S0315 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads |