- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSM18-12-13V Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM18-12-13V | No | No | SPST | 10 A @ 125 VAC, 6 A @ 250 VAC | 2,000-5,000 psi | Quick Connect | ||
![]() E1H-GH90-S0103 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-GH90-S0103 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-A80SS-UL-S0890 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 3/4 in NPT, Screw Terminals | ||
![]() D2H-A80SS-U Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2H-A80SS-U | - | No | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() DPD1T-M18SS-FX Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-M18SS-FX | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() 96201-BB3-S0874 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-S0874 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() L96201-BB2-S0037 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S0037 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() L96211-BB2-S0860 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB2-S0860 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-CS-S0647 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSK13-11-12V Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK13-11-12V | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 90-250 psi | Quick Connect | ||
![]() E1H-H15-S0376 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H15-S0376 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-DD05SS-S0252 | No | Yes | SPST | - | 0-5 psi | Quick Connect | ||
![]() CSP2-31-21V-4R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-31-21V-4R | No | No | SPDT | 5 A @ 125 VAC | - | 18 in Leads | ||
![]() B1T-B32SS-S0415 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-B32SS-S0415 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD2T-A150SS-S0014 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSP2-11-11E-5F Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-11-11E-5F | No | No | SPST | 5 A @ 125 VAC | - | 18 in Leads | ||
![]() D2T-A80SS-S0427 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-S0427 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96201-BB2-S0559 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S0559 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() D2T-M18SS-S1032 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M18SS-S1032 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() 714S-111-3B-300R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 714S-111-3B-300R | No | No | SPDT | - | 0-6,000 psi | Deutsch Connector |