- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-3-S1041 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() 96201-BB5-T1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB5-T1 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | Quick Connect | ||
![]() 732S-11-1B-40R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 732S-11-1B-40R | No | No | SPDT | - | 0-100 psi | Quick Connect | ||
![]() 8AD1TV Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AD1TV | No | Yes | SPDT | - | 0-8,700 psi | DIN 43650 Connector | ||
![]() CSP11-23-13B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP11-23-13B | No | No | SPST | 20 mA @ 12 VDC | 3-7 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-3-S0289 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() 96201-BB4-S1672 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB4-S1672 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 12 in Leads | ||
![]() L96201-BB3-S0009 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB3-S0009 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() L96201-BB2-S1415 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S1415 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | L96201-BB1SS-S0950 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() CSP11-31-11B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP11-31-11B | No | No | SPDT | 5 A @ 125 VAC | 3-7 psi | 18 in Leads | ||
![]() 715S-14-4V-928R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 715S-14-4V-928R | No | No | SPDT | - | 0-6,000 psi | Cable | ||
![]() 96201-BB2-T2-P1 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96201-BB2-T2-P1 | - | Yes | SPDT | - | - | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-5-P1-W72 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, Wire Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-A80SS-S0039 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96211-BB1-S0170 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1-S0170 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB4SS-S1479 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() D2T-H2SS-S0119 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-H2SS-S0119 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-3 psi | 1/2 in NPT, Screw Terminals | ||
![]() 722S-11-1B-40R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 722S-11-1B-40R | No | No | SPDT | - | 0-100 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-1-K-W36 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, Wire Leads |