- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Approvals | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Model | Nominal thread size metric/PG | Nominal voltage | Pitch thread | Protection class | RoHS | Seal | Shock resistant | Suitable for cable diameter | Suitable for wall mounting | Surface protection | Thread length | Thread type | Voltage type | With light source | With locknut | With strain relief | Wrench width | Contact Type | Current Rating | Adjustability | Pressure Range | Electrical Connection | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L96201-BB2-S0070 Dale | In Stock | - | - | - | Plastic | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | L96201-BB2-S0070 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | 12 in Leads | - | - | ||
![]() CSM2-21-43B-348R Dale | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | CSM2-21-43B-348R | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | SPST | 5 A @ 125 VAC | - | - | Quick Connect | - | - | ||
![]() E1H-H500-S0070 Dale | In Stock | - | - | - | Aluminum | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | E1H-H500-S0070 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | - | - | ||
![]() CSP13-31-11E Dale | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | CSP13-31-11E | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC | - | 25-150 psi | 18 in Leads | - | - | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | 96201-BB3SS-T4-W36 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | Wire Leads | - | - | ||
![]() 96201-BB5SS-T5-V Dale | In Stock | - | - | - | Stainless Steel | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | 96201-BB5SS-T5-V | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | 12 in Leads | - | - | ||
![]() EPD1H-BB3 Dale | In Stock | - | - | - | Polysulfone | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | EPD1H-BB3 | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | 0.22-12 psi | Screw Terminals | - | - | ||
![]() HP1H-HH340SS Dale | In Stock | - | - | - | Aluminum | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | HP1H-HH340SS | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | - | - | ||
![]() CSM2-31-55B-60BR Dale | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | CSM2-31-55B-60BR | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC | - | - | Deutsch Connector | - | - | ||
![]() 92C1TV Dale | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | Barksdale Control Products | 92C1TV | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A @ 250 VAC, 6 A @ 24 VDC | - | 0-7,250 psi | DIN 43650 Connector | - | - | ||
![]() CSP2-21-23B-30R Dale | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | CSP2-21-23B-30R | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | SPST | 5 A @ 125 VAC | - | - | Quick Connect | - | - | ||
![]() 96211-BB4-Z1 Dale | In Stock | - | - | - | Stainless Steel | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | 96211-BB4-Z1 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | - | - | ||
![]() L96211-BB4-S1526 Dale | In Stock | - | - | - | Plastic | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | L96211-BB4-S1526 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | - | - | ||
![]() D2H-B18SS-S1071 Dale | In Stock | - | - | - | Aluminum | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | D2H-B18SS-S1071 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | 0-60 psi | 18 in Leads, 1/2 in NPT | - | - | ||
![]() E1H-H500-S0174 Dale | In Stock | - | - | - | Aluminum | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | E1H-H500-S0174 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | - | - | ||
Tiny WHSL | In Stock | - | - | - | Plastic | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | T96201-BB5-T4-W48 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | Wire Leads | - | - | ||
![]() B2S-M48SS-W40 Dale | In Stock | - | - | - | Stainless Steel | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | B2S-M48SS-W40 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-7,200 psi | Wire Leads | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | CSM2-33-32B-1500R | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | SPDT | 20 mA @ 12 VDC | - | - | DIN 43650 Connector | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | Aluminum | CE, CSA, UL | No | IP68 | Yes | 21, 22 | 1, 2 | No | Barksdale Control Products | D2X-H18SS-UL-S0045 | - | Other | Straight | 36 | - | 1.5 | - | No | Yes | Yes | 32 - 36 | - | Untreated | 13 | PG | - | - | No | Yes | 53 | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | 0-60 psi | 3/4 in NPT, Screw Terminals | - | - | ||
![]() 9692X-1CC-4-W24 Dale | In Stock | - | - | - | Stainless Steel | CSA, UL | - | IP20 | - | - | - | - | Barksdale Control Products | 9692X-1CC-4-W24 | Aluminium | - | - | - | 220 - 240 | - | II | No | Yes | - | - | No | Powder coating | - | - | AC | Yes | - | - | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | Rotating and swivelling | - | 1/2 in NPT, Wire Leads | 224 | 80 |