- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Conductor Material | Accessory | Approvals | Brand | Degree of protection (IP) | Jacket Material | Length of connection cable | Length probe | Manufacturer | Manufacturer Part Number | Model | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS | Seal | Spare part | Tradename | Type of accessory/spare part | Type of electrical accessory/spare part | Type of mechanical accessory/spare part | Voltage, Rating | Series | Type | Subcategory | Contact Type | Current Rating | Output | Wire Gauge | Input | Product Type | Temperature Range | Pressure Range | Product Category | Electrical Connection | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSM2-31-55B-60BR Dale | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Barksdale Control Products | CSM2-31-55B-60BR | - | - | - | No | No | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC | - | - | - | - | - | - | - | Deutsch Connector | - | - | ||
![]() 92C1TV Dale | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Barksdale Control Products | 92C1TV | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | 10 A @ 250 VAC, 6 A @ 24 VDC | - | - | - | - | - | 0-7,250 psi | - | DIN 43650 Connector | - | - | ||
![]() CSP2-21-23B-30R Dale | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Barksdale Control Products | CSP2-21-23B-30R | - | - | - | No | No | - | - | - | - | - | - | - | - | - | SPST | 5 A @ 125 VAC | - | - | - | - | - | - | - | Quick Connect | - | - | ||
![]() 96211-BB4-Z1 Dale | In Stock | - | - | - | Stainless Steel | - | - | CSA, UL | - | - | - | - | - | Barksdale Control Products | 96211-BB4-Z1 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-1,000 psi | - | 12 in Leads | - | - | ||
![]() L96211-BB4-S1526 Dale | In Stock | - | - | - | Plastic | - | - | CSA, UL | - | - | - | - | - | Barksdale Control Products | L96211-BB4-S1526 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-1,000 psi | - | 12 in Leads | - | - | ||
![]() D2H-B18SS-S1071 Dale | In Stock | - | - | - | Aluminum | - | - | CSA, UL | - | - | - | - | - | Barksdale Control Products | D2H-B18SS-S1071 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | - | - | - | 0-60 psi | - | 18 in Leads, 1/2 in NPT | - | - | ||
![]() E1H-H500-S0174 Dale | In Stock | - | - | - | Aluminum | - | - | CSA, UL | - | - | - | - | - | Barksdale Control Products | E1H-H500-S0174 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | - | 0-1,000 psi | - | Screw Terminals | - | - | ||
Tiny WHSL | In Stock | - | - | - | Plastic | - | - | CSA, UL | - | - | - | - | - | Barksdale Control Products | T96201-BB5-T4-W48 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-1,000 psi | - | Wire Leads | - | - | ||
![]() 423H3-01 Dale | In Stock | - | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | Barksdale Control Products | 423H3-01 | - | - | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | 0.5-5.5 VDC | - | 9-30 VDC | - | -40-185 °F | - | - | Cable - Jacketed, Shielded | - | - | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | - | - | CSA, UL | - | - | - | - | - | Barksdale Control Products | L96201-BB1SS-S1133 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-7,000 psi | - | 12 in Leads | - | - | ||
![]() 625H4-07 Dale | In Stock | - | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | Barksdale Control Products | 625H4-07 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | OEM | - | - | - | 4-20 mA | - | 9-28 VDC | - | -40-185 °F | - | - | DIN 43650 Form C | IP65 | - | ||
![]() 425H3-16-P1 Dale | In Stock | - | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | Barksdale Control Products | 425H3-16-P1 | - | - | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | 4-20 mA | - | 12-32 VDC | - | -40-185 °F | - | - | Cable - Jacketed, Shielded | - | 23.5mm | ||
![]() 627H4-16 Dale | In Stock | - | - | - | - | - | - | CE, cUL, UL | Amphenol Pcd | - | - | - | - | Amphenol | 627H4-16 | - | - | - | Details | - | - | 26482 | - | - | - | - | 62GB 26482 | OEM | Circular Connectors | - | - | 0-10 VDC | - | 14-30 VDC | Circular MIL Spec Connector | -40-185 °F | - | Circular MIL Spec Connector | DIN 43650 Form C | IP65 | - | ||
![]() 425H3-12 Dale | In Stock | - | - | - | - | Copper | - | CE, cUL, UL | - | - | LSPVC | - | - | Barksdale Control Products | 425H3-12 | - | - | - | - | - | - | - | - | - | - | 300V | - | General Industrial (Amplified) | - | - | - | 4-20 mA | 23AWG | 12-32 VDC | - | -40-185 °F | - | - | Cable - Jacketed, Shielded | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless steel | Stainless Steel | - | - | CSA, UL | - | - | - | 2 | 100 | Barksdale Control Products | 96201-BB2-T1-V-Z1 | Pin | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-7,000 psi | - | Quick Connect | - | - | ||
![]() L96211-BB4-S0398 Dale | In Stock | - | - | - | Plastic | - | - | CSA, UL | - | - | - | - | - | Barksdale Control Products | L96211-BB4-S0398 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-1,000 psi | - | 12 in Leads | - | - | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | - | Yes | CSA, UL | - | - | - | - | - | Barksdale Control Products | 9681X-1CC-1-S0346 | - | - | - | No | Yes | No | - | Other | - | - | - | - | - | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-1,000 psi | - | 1/2 in NPT, 18 in Leads | - | - | ||
![]() CSK2-21-11V-30F Dale | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | Barksdale Control Products | CSK2-21-11V-30F | - | - | - | No | Yes | No | - | Other | - | - | - | - | - | - | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | - | - | - | - | - | 20-120 psi | - | 18 in Leads | - | - | ||
![]() L96211-BB1-S0240 Dale | In Stock | - | - | - | Plastic | - | Yes | CSA, UL | - | - | - | - | - | Barksdale Control Products | L96211-BB1-S0240 | - | - | - | No | Yes | No | - | - | Other | Cover | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-1,000 psi | - | 12 in Leads | - | - | ||
![]() L96211-BB4-S1506 Dale | In Stock | - | - | - | Plastic | - | - | CSA, UL | - | IP65 | - | - | - | Barksdale Control Products | L96211-BB4-S1506 | - | 3 | 0 | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | 0-1,000 psi | - | 12 in Leads | - | - |