- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSP13-32-12V Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP13-32-12V | No | No | SPDT | 10 A @ 125 VAC, 6 A @ 250 VAC | 25-150 psi | DIN 43650 Connector | ||
![]() MSPS-MM05-S0035 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-MM05-S0035 | No | Yes | SPST | - | 0-5 psi | Quick Connect | ||
![]() HD1X-AA3SS-UL Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD1X-AA3SS-UL | No | Yes | SPDT | 4 A @ 125 VAC, 250 VAC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-FF100SS-S0024 | No | Yes | SPDT | - | 0-100 psi | Quick Connect | ||
![]() D2T-A80SS-S0815 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-S0815 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-GH150SSULS0653 | No | Yes | SPDT | 1 A @ 125 VAC, 1 A @ 24 VDC | 0-300 psi | 3/4 in NPT, Screw Terminals | ||
![]() CSP2-32-21V-4R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-32-21V-4R | No | No | SPDT | 10 A @ 125 VAC, 6 A @ 250 VAC | - | 18 in Leads | ||
![]() 8AD1CBD2000R Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AD1CBD2000R | No | Yes | SPDT | - | 0-8,700 psi | Wire Leads | ||
![]() B2T-M32SS-S0282 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-M32SS-S0282 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
![]() 8AA1TB015F Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AA1TB015F | No | Yes | SPDT | - | 0-1,200 psi | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-3-S1459 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() D2T-A18SS-U Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A18SS-U | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB2SS-T4-P1V | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 8ED1TEL Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8ED1TEL | No | Yes | SPDT | - | 0-8,700 psi | DIN 43650 Connector | ||
![]() E1S-GH90-S0317 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-GH90-S0317 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-4-S1636 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() B1T-A120SS-S0251 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-A120SS-S0251 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 21 in Leads | ||
![]() L96201-BB5-S0974 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB5-S0974 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() E1H-H15-S0033 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H15-S0033 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() CD1H-A150SS Dale | In Stock | - | - | - | - | Barksdale Control Products | CD1H-A150SS | - | No | SPDT | - | - | - |