- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Housing Material | Approvals | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Power Dissipation (Max) | Product Status | RoHS | Seal | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Contact Type | Technology | Voltage - Supply | Shielding | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Lead Length | Dielectric | Current - Supply (Disable) (Max) | Inductance | DC Resistance (DCR) | Spread Spectrum Bandwidth | Q @ Freq | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Absolute Pull Range (APR) | FET Feature | Features | Pressure Range | Electrical Connection | Height | Height Seated (Max) | Length | Width | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1S-R90-S0157 Dale | In Stock | - | - | - | - | 2 | - | Ceramic | Aluminum | CSA, UL | - | - | - | - | - | Barksdale Control Products | E1S-R90-S0157 | - | - | - | - | - | Compliant | Yes | 100 V | - | Bulk | - | - | 5 % | - | - | - | 125 °C | -55 °C | 15 pF | SPDT | - | - | - | 2.54 mm | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | - | - | 25.4 mm | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-1,000 psi | Screw Terminals | 3.81 mm | - | 3.81 mm | 3.81 mm | 2.54 mm | - | ||
![]() D1T-A3SS-S1059 Dale | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Aluminum | CSA, UL | - | - | - | - | - | Barksdale Control Products | D1T-A3SS-S1059 | - | SiTime | Tape & Reel (TR) | - | Active | No | Yes | - | -20°C ~ 70°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | SPDT | - | 1.8V | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 25 MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 31mA | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-10 psi | 1/2 in NPT, Screw Terminals | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | CSA, UL | - | - | - | - | -- | Barksdale Control Products | 9692X-1CC-4-S1518 | - | - | - | - | - | No | Yes | - | - | - | * | - | - | Obsolete | - | - | - | - | - | SPDT | - | - | - | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 in NPT, 18 in Leads | - | - | - | - | - | - | ||
![]() P1X-M340 Dale | In Stock | - | - | Through Hole | Axial | - | Axial | - | Aluminum | - | - | - | 450MHz | 25MHz | - | Barksdale Control Products | P1X-M340 | Phenolic | - | - | - | - | - | Yes | - | -55°C ~ 125°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±10% | Obsolete | - | Molded | - | - | - | SPDT | - | - | Unshielded | - | 1.81A | - | - | - | - | - | - | - | - | - | 220nH | 55 mOhm Max | - | 50 @ 25MHz | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | -- | ||
![]() CSM14-32-42B Dale | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 650MHz | 25MHz | - | Barksdale Control Products | CSM14-32-42B | Iron | - | - | - | - | - | Yes | - | -55°C ~ 105°C | -- | IM | 0.078 Dia x 0.200 L (1.98mm x 5.08mm) | ±10% | Obsolete | - | Molded | - | - | - | SPDT | - | - | Unshielded | - | 835mA | - | - | - | - | - | - | - | - | - | 120nH | 150 mOhm Max | - | 35 @ 25MHz | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | -- | ||
![]() CSP13-31-42V Dale | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 130MHz | 7.9MHz | - | Barksdale Control Products | CSP13-31-42V | Iron Powder | - | - | - | - | - | Yes | - | -55°C ~ 105°C | Bulk | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | - | Molded | - | - | - | SPDT | - | - | Shielded | - | 895mA | - | - | - | - | - | - | - | - | - | 1.2µH | 100 mOhm Max | - | 44 @ 7.9MHz | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | ||
![]() CSP2-33-23B-4F Dale | In Stock | - | - | Surface Mount | Nonstandard | - | -- | - | - | - | - | - | -- | 1kHz | - | Barksdale Control Products | CSP2-33-23B-4F | Ferrite | - | - | - | - | - | Yes | - | -55°C ~ 125°C | Bulk | IHSM-7832 | 0.840 L x 0.320 W (21.34mm x 8.13mm) | ±15% | Active | - | -- | - | - | - | SPDT | - | - | Unshielded | - | 160mA | - | - | - | - | - | - | - | - | - | 10mH | 24.6 Ohm Max | - | -- | - | - | - | 70mA | - | - | - | - | - | - | - | - | - | - | 0.285 (7.24mm) | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Nonstandard | - | -- | - | Aluminum | - | - | - | -- | 1kHz | - | Barksdale Control Products | DPD2T-M18SS-S0033 | Ferrite | - | - | - | - | No | Yes | - | -55°C ~ 125°C | Bulk | IHSM-7832 | 0.840 L x 0.320 W (21.34mm x 8.13mm) | ±15% | Active | - | -- | - | - | - | SPDT | - | - | Unshielded | - | 9A | - | - | - | - | - | - | - | - | - | 1µH | 11 mOhm Max | - | -- | - | - | - | 5.3A | - | - | - | - | - | - | - | 0-60 psi | 1/2 in NPT, Screw Terminals | - | 0.285 (7.24mm) | - | - | - | -- | ||
![]() CSK2-21-23B-20R Dale | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | -- | 1kHz | - | Barksdale Control Products | CSK2-21-23B-20R | Ferrite | - | - | - | - | No | Yes | - | -55°C ~ 125°C | -- | IHD | 0.460 Dia x 0.900 L (11.68mm x 22.86mm) | ±15% | Active | - | Wirewound | - | - | - | SPST | - | - | Unshielded | - | 800mA | - | - | - | - | - | - | - | - | - | 820µH | 643 mOhm Max | - | -- | - | - | - | 610mA | - | - | - | - | - | - | -- | 20-120 psi | Deutsch Connector | - | -- | - | - | - | -- | ||
![]() D1T-B80SS-CS Dale | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | Aluminum | CSA, UL | - | - | 400MHz | 25.2MHz | - | Barksdale Control Products | D1T-B80SS-CS | Iron Powder | - | - | - | - | No | Yes | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | - | Wirewound | - | - | - | SPDT | - | - | Shielded | - | 580mA | - | - | - | - | - | - | - | - | - | 180nH | 240 mOhm Max | - | 40 @ 25.2MHz | - | - | - | -- | - | - | - | - | - | - | - | 0-160 psi | 1/2 in NPT, Screw Terminals | - | 0.095 (2.41mm) | - | - | - | -- | ||
![]() P1H-B85-S0256 Dale | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | Aluminum | CSA, UL | - | - | 900MHz | 100MHz | - | Barksdale Control Products | P1H-B85-S0256 | Ceramic | - | - | - | - | No | Yes | - | -40°C ~ 105°C | Tape & Reel (TR) | IMC-0805-01 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | Active | - | Wirewound | - | - | - | SPDT | - | - | Unshielded | - | 400mA | - | - | - | - | - | - | - | - | - | 180nH | 780 mOhm Max | - | 50 @ 250MHz | - | - | - | -- | - | - | - | - | - | - | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | - | 0.055 (1.40mm) | - | - | - | -- | ||
![]() CSM16-31-22V Dale | In Stock | - | - | Through Hole | TO-247-3 | - | TO-247-3 | - | - | CSA, UL | 26A (Tc) | 10V | - | - | - | Barksdale Control Products | CSM16-31-22V | - | - | - | 470W (Tc) | - | No | No | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | - | SPDT | MOSFET (Metal Oxide) | - | - | - | 5 A @ 125 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 250 mOhm @ 16A, 10V | 5V @ 250µA | - | 5020pF @ 25V | 180nC @ 10V | 600V | ±30V | - | -- | - | 300-1,200 psi | DIN 43650 Connector | - | - | - | - | - | - | ||
![]() CSP2-33-32B-18R Dale | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | CSA, UL | - | - | 18MHz | 1MHz | - | Barksdale Control Products | CSP2-33-32B-18R | Ferrite | - | - | - | - | No | No | - | -40°C ~ 125°C | Tape & Reel (TR) | IC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | Active | - | -- | - | - | - | SPDT | - | - | Unshielded | - | 5mA | - | - | - | - | - | - | - | - | - | 18µH | 900 mOhm Max | - | 30 @ 1MHz | - | - | - | -- | - | - | - | - | - | - | - | - | DIN 43650 Connector | - | 0.057 (1.45mm) | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | PLUS-220SMD | - | PLUS-220SMD | - | Aluminum | CE, CSA, UL | 300mA (Tc) | 10V | - | - | - | Barksdale Control Products | D2X-A150SSUL-S0146 | - | - | - | 130W (Tc) | - | No | Yes | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | - | SPDT | MOSFET (Metal Oxide) | - | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 290 Ohm @ 500mA, 10V | 4V @ 250µA | - | 435pF @ 25V | 16.3nC @ 10V | 4000V | ±20V | - | -- | - | 0-300 psi | 3/4 in NPT, Screw Terminals | - | - | - | - | - | - | ||
![]() D2T-H18SS-S0472 Dale | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | Aluminum | CSA, UL | 240A (Tc) | 10V | - | - | - | Barksdale Control Products | D2T-H18SS-S0472 | - | - | - | 480W (Tc) | - | No | Yes | - | -55°C ~ 175°C (TJ) | Tube | TrenchT2™ | - | - | Obsolete | - | - | - | - | - | SPDT | MOSFET (Metal Oxide) | - | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 3.6 mOhm @ 25A, 10V | 4V @ 250µA | - | 7600pF @ 25V | 170nC @ 10V | 55V | ±20V | - | -- | - | 0-60 psi | 1/2 in NPT, Screw Terminals | - | - | - | - | - | - | ||
![]() CSM15-31-41B Dale | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | TO-220-3 | - | - | CSA, UL | 6.7A (Tc) | 10V | - | - | - | Barksdale Control Products | CSM15-31-41B | - | - | - | 45W (Tc) | - | No | No | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | - | SPDT | MOSFET (Metal Oxide) | - | - | - | 5 A @ 125 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 350 mOhm @ 4A, 10V | 5V @ 250µA | - | 2160pF @ 25V | 89nC @ 10V | 500V | ±30V | - | -- | - | 75-300 psi | 18 in Leads | - | - | - | - | - | - | ||
![]() CD2H-GH80SS-Z1 Dale | In Stock | - | - | - | - | - | - | - | Aluminum | CSA, UL | - | - | - | - | -- | Barksdale Control Products | CD2H-GH80SS-Z1 | - | - | - | - | - | No | No | - | - | - | * | - | - | Active | -- | - | - | - | - | SPDT | - | - | - | - | 10 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-160 psi | 18 in Leads | - | - | - | - | - | - | ||
![]() 96211-BB1-T2-Z17 Dale | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | Barksdale Control Products | 96211-BB1-T2-Z17 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 43650 Connector | - | - | - | - | - | - | ||
![]() CSK13-21-21B Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | CSK13-21-21B | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90-250 psi | 18 in Leads | - | - | - | - | - | - | ||
![]() 96211-BB1-T1 Dale | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | Barksdale Control Products | 96211-BB1-T1 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 in Male Spade Terminals | - | - | - | - | - | - |