- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Approvals | Base Product Number | Contact Materials | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Seal | Usage Level | Voltage Rating (AC) | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Contact Type | Current Rating (Amps) | Pitch | Max Power Dissipation | Voltage - Supply | Orientation | Shielding | Current Rating | Output | Pin Count | Number of Contacts | Output Type | Inductance | ELV | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | DC Resistance (DCR) | Operating Supply Current | Accuracy | Q @ Freq | Reset | Number of Voltages Monitored | Reset Timeout | Number of Inputs | Current - Output High, Low | Logic Type | Input | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Temperature Range | Undervoltage Threshold | Overvoltage Threshold | Screening Level | Schmitt Trigger Input | Features | Pressure Range | Electrical Connection | IP Rating | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L96201-BB2-S0278 Dale | In Stock | - | - | - | - | - | - | - | - | Plastic | CSA, UL | - | - | - | - | - | Barksdale Control Products | L96201-BB2-S0278 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | 12 in Leads | - | - | - | - | - | - | - | ||
![]() CSK15-21-22E Dale | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | 1206 | - | - | - | - | - | 19MHz | 1 MHz | Barksdale Control Products | CSK15-21-22E | Ferrite | Chilisin Electronics | - | - | Tape & Reel (TR) | - | Active | No | Yes | - | - | - | -40°C ~ 125°C | - | BSCL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | Multilayer | - | - | - | SPST | 5 mA | - | - | - | - | Unshielded | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | - | - | - | - | 15 µH | - | - | - | - | - | 700mOhm Max | - | - | 35 @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700-1,900 psi | Quick Connect | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() 92C1TB Dale | In Stock | - | - | - | - | Surface Mount | 6-XFDFN | - | 6-XSON, SOT891 (1x1) | Aluminum | - | 74AUP1G0832 | - | - | - | - | Barksdale Control Products | 92C1TB | - | NXP USA Inc. | - | - | Bulk | - | Active | No | Yes | - | - | - | -40°C ~ 125°C | - | 74AUP | - | - | - | - | - | - | - | SPDT | - | - | - | 0.8V ~ 3.6V | - | - | 10 A @ 250 VAC, 6 A @ 24 VDC | - | - | - | Single-Ended | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3 Input (2, 1) | 4mA, 4mA | AND/OR Gate | - | - | - | - | - | - | - | - | No | - | 0-7,250 psi | DIN 43650 Connector | - | - | - | - | - | - | - | ||
![]() CSK16-22-21B Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 093090 | - | - | - | - | Barksdale Control Products | CSK16-22-21B | - | Molex | - | - | Bulk | - | Active | No | Yes | - | - | - | - | - | * | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000-3,000 psi | 18 in Leads | - | - | - | - | - | - | - | ||
![]() P1H-B85-S0096 Dale | In Stock | - | - | - | - | - | - | - | - | Aluminum | CSA, UL | - | - | - | - | - | Barksdale Control Products | P1H-B85-S0096 | - | Ohmite | - | - | Tape & Reel (TR) | - | Obsolete | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | QFN | - | - | Stainless Steel | CSA, UL | - | - | - | - | - | Barksdale Control Products | 9681X-1CC-3-S0350 | - | - | Surface Mount | -40C to 85C | - | 2(mm) | - | No | Yes | Industrial grade | - | - | - | Bulk | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | 0-1,000 psi | 1/2 in NPT, 18 in Leads | - | 1.6(mm) | - | 0.75(mm) | - | - | - | ||
![]() 425H3-03 Dale | In Stock | - | - | - | - | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | Barksdale Control Products | 425H3-03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | - | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-32 VDC | - | - | - | -40-185 °F | - | - | - | - | - | - | Cable - Jacketed, Shielded | - | - | - | - | - | - | - | ||
![]() 426H3-13 Dale | In Stock | - | - | - | - | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | Barksdale Control Products | 426H3-13 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | - | - | - | - | - | - | - | 1-11 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-30 VDC | - | - | - | -40-185 °F | - | - | - | - | - | - | Cable - Jacketed, Shielded | - | - | - | - | - | - | - | ||
![]() 624H4-13-P2 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | 624H4-13-P2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OEM | - | - | - | - | - | - | - | - | - | - | - | 0.5-4.5 VDC | - | - | - | - | - | - | - | - | - | - | - | 0.5 % | - | - | - | - | - | - | - | 5 VDC | - | - | - | -40-185 °F | - | - | - | - | - | - | DIN 43650 Form C | IP65 | - | - | - | - | - | - | ||
![]() 624H4-13 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | 624H4-13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OEM | - | - | - | - | - | - | - | - | - | - | - | 0.5-4.5 VDC | - | - | - | - | - | - | - | - | - | - | - | 0.5 % | - | - | - | - | - | - | - | 5 VDC | - | - | - | -40-185 °F | - | - | - | - | - | - | DIN 43650 Form C | IP65 | - | - | - | - | - | - | ||
![]() 625H4-05 Dale | In Stock | - | - | - | - | - | - | 8 | - | - | CE, cUL, UL | - | - | - | - | - | Barksdale Control Products | 625H4-05 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | OEM | - | - | - | - | - | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9-28 VDC | - | - | - | -40-185 °F | - | - | - | - | - | - | DIN 43650 Form C | IP65 | - | - | - | - | Lead Free | - | ||
![]() 425H3-10 Dale | In Stock | - | - | - | - | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | Barksdale Control Products | 425H3-10 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | - | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-32 VDC | - | - | - | -40-185 °F | - | - | - | - | - | - | Cable - Jacketed, Shielded | - | - | - | - | - | - | - | ||
![]() 625H4-16 Dale | In Stock | - | - | - | - | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | Barksdale Control Products | 625H4-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OEM | - | - | - | - | - | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9-28 VDC | - | - | - | -40-185 °F | - | - | - | - | - | - | DIN 43650 Form C | IP65 | - | - | - | - | - | - | ||
![]() 8AE1TV Dale | In Stock | - | - | - | - | - | - | - | - | Aluminum | CE | - | - | - | - | - | Barksdale Control Products | 8AE1TV | - | - | - | - | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-8,700 psi | DIN 43650 Connector | - | - | - | - | - | - | - | ||
![]() P1X-J30-S0042 Dale | In Stock | - | - | - | - | - | - | - | - | Aluminum | CSA, UL | - | - | - | - | - | Barksdale Control Products | P1X-J30-S0042 | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | CSA, UL | - | - | - | - | - | Barksdale Control Products | 96201-BB5SS-T1-P1V | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | Quick Connect | - | - | - | - | - | - | - | ||
![]() D2T-A3SS-S0197 Dale | In Stock | - | - | - | Surface Mount | - | - | 3 | - | Aluminum | CSA, UL | - | - | - | - | - | Barksdale Control Products | D2T-A3SS-S0197 | - | - | - | - | - | - | - | Compliant | Yes | - | - | No | - | Tape & Reel (TR) | - | - | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | - | SPDT | - | - | 235 mW | - | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | 7 µA | - | - | Active Low | 1 | 1.12 s | - | - | - | - | 4.51 V | 4.74 V | 4.63 V | - | 4.51 V | 4.74 V | - | - | - | 0-10 psi | 1/2 in NPT, Screw Terminals | - | - | - | - | - | Lead Free | - | ||
![]() D2X-A18SS-S0981 Dale | In Stock | - | - | - | - | - | - | - | - | Aluminum | CE, CSA, UL | MS27466T25B | - | - | - | - | Barksdale Control Products | D2X-A18SS-S0981 | - | Corsair | - | - | Bag | - | Active | No | Yes | - | - | - | - | - | * | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-60 psi | 3/4 in NPT, Screw Terminals | - | - | - | - | - | - | - | ||
![]() D2T-H18SS-S0559 Dale | In Stock | - | - | - | - | - | - | - | - | Aluminum | CSA, UL | D38999/26LH | - | - | - | - | Barksdale Control Products | D2T-H18SS-S0559 | - | Corsair | - | - | Bag | - | Active | No | Yes | - | - | - | - | - | * | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-60 psi | 1/2 in NPT, Screw Terminals | - | - | - | - | - | - | - | ||
![]() 426H3-15-Z16 Dale | In Stock | - | - | Tin | Cable | - | - | - | - | Polyamide | - | - | Brass | - | - | - | Barksdale Control Products | 426H3-15-Z16 | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | - | - | - | - | - | Screw | General Industrial (Amplified) | - | - | Grey | - | - | 10 mm | - | - | Straight | - | 10 A | 0.2-10 VDC | - | 2 | - | - | Compliant | 2 | - | - | 250 V | - | - | 0.25 % | - | - | - | - | - | - | - | 12-30 VDC | - | - | - | -40-185 °F | - | - | - | - | - | - | Cable - Jacketed, Shielded | - | - | - | - | UL94 V-2 | - | - |