- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L96201-BB3-S1002 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB3-S1002 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() HD2X-HH80SS-UL Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD2X-HH80SS-UL | No | Yes | SPDT | 5 A @ 125 VAC, 250 VAC | 0-160 psi | 3/4 in NPT, Screw Terminals | ||
![]() B1T-A120SS-S0419 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-A120SS-S0419 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 21 in Leads | ||
![]() 96211-BB4-S1176 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB4-S1176 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() P1X-M600SS-S0066 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-M600SS-S0066 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96211-BB4-S0702 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB4-S0702 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() D1S-GH18SS-S0629 Dale | In Stock | - | - | - | - | Barksdale Control Products | D1S-GH18SS-S0629 | - | No | SPDT Snap Action | - | - | - | ||
![]() D1T-A80SS-S0681 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1T-A80SS-S0681 | - | No | SPDT Snap Action | - | - | - | ||
![]() E1H-B500-P6 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-B500-P6 | - | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.5 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() 96201-BB1-T5-P1 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96201-BB1-T5-P1 | - | Yes | SPDT | - | - | 1/2 NPT Female Conduit Connection, 12 in Leads | ||
![]() 724S-23-1B-W72 Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 724S-23-1B-W72 | - | Yes | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-2CC-2-S0601 | - | Yes | DPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Barksdale Control Products | B2X-A12SS-UL-S0037 | - | No | SPDT Snap Action | - | - | - | ||
![]() D1H-A150SS-S0307 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-A150SS-S0307 | - | No | SPDT Snap Action | - | - | - | ||
![]() HD2H-GH80SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | HD2H-GH80SS | - | Yes | SPDT | - | - | - | ||
![]() E1S-M250-P4 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1S-M250-P4 | - | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | ||
![]() DPD1T-GH18SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-GH18SS | - | No | SPDT | 1 A @ 125 VAC | - | - | ||
![]() D1S-A150SS-B2 Dale | In Stock | - | - | - | - | Barksdale Control Products | D1S-A150SS-B2 | - | No | SPDT Snap Action | - | - | - | ||
![]() D2X-M3SS-UL Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2X-M3SS-UL | - | No | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | ||
![]() E1H-M500 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-M500 | - | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - |