- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2T-A80SS-S0816 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-S0816 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSM17-32-32V Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM17-32-32V | No | No | SPDT | 10 A @ 125 VAC, 6 A @ 250 VAC | 1,000-3,000 psi | DIN 43650 Connector | ||
![]() CSK2-11-53B-150R Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK2-11-53B-150R | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | Deutsch Connector | ||
![]() 8AF1PB Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AF1PB | No | Yes | SPDT | - | - | Cable | ||
![]() 96211-BB6-S1492 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB6-S1492 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() P1H-B85-S0048 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-B85-S0048 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() E1H-H90-S0106 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0106 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() CSP2-31-12B-5F Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-31-12B-5F | No | No | SPDT | 5 A @ 125 VAC | - | DIN 43650 Connector | ||
![]() D2T-M80SS-S0297 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M80SS-S0297 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() 8ED1TBS0100F Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8ED1TBS0100F | No | Yes | SPDT | - | 0-8,700 psi | DIN 43650 Connector | ||
![]() B2T-A65SS-S0091 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-A65SS-S0091 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-9,750 psi | 21 in Leads | ||
![]() HD1X-AA18SS-EX Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD1X-AA18SS-EX | No | Yes | SPDT | 4 A @ 125 VAC, 250 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() D2T-M80SS-S0222 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M80SS-S0222 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSK12-22-22B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK12-22-22B | No | Yes | SPST | 33 mA, 16 mA, 13 mA @ 12 VDC, 24 VDC, 30 VDC | 20-120 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-1-K-W36 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, Wire Leads | ||
![]() D1H-B18SS-S1068 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1H-B18SS-S1068 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-60 psi | 18 in Leads, 1/2 in NPT | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-FF100SS-S0060 | No | Yes | SPDT | - | 0-100 psi | Quick Connect | ||
![]() B1T-H32SS-S0005 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-H32SS-S0005 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
![]() P1X-H340SS-S0447 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-H340SS-S0447 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | - | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-2,000 psi | 1/2 in NPT, Screw Terminals |