- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Manufacturer | Manufacturer Part Number | Seal | Contact Type | Current Rating | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D1T-A150SS-S0635 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1T-A150SS-S0635 | No | SPDT Snap Action | - | - | ||
![]() B2T-GH32SS Dale | In Stock | - | - | - | Barksdale Control Products | B2T-GH32SS | No | SPDT Snap Action | - | - | ||
![]() E1H-R15 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-R15 | Yes | SPDT | 15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | ||
![]() D2H-B150SS-U Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D2H-B150SS-U | No | SPDT | - | - | ||
![]() P1X-K600SS-T-P2 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | P1X-K600SS-T-P2 | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | ||
![]() 96211-BB5-T5-W36 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB5-T5-W36 | Yes | SPDT | - | 1/2 NPT Male Conduit Connection, 12 in Leads | ||
![]() B1X-S12SS-UL Dale | In Stock | - | - | - | Barksdale Control Products | B1X-S12SS-UL | No | SPDT Snap Action | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9681X-1CC-1-S1219 | Yes | SPDT | - | - | ||
![]() E1H-H15-F2 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-H15-F2 | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | ||
![]() T96211-BB6-T2P1 Dale | In Stock | - | - | - | Barksdale Control Products | T96211-BB6-T2P1 | Yes | SPDT | 5 A @ 125 VAC, 250 VAC | - | ||
![]() E1S-H15-PLS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1S-H15-PLS | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9692X-1CC-5-S0551 | Yes | SPDT | - | - | ||
Tiny WHSL | In Stock | - | - | - | Barksdale Control Products | T96201-BB3-T2P1Z17 | Yes | SPDT | 5 A @ 125 VAC, 250 VAC | - | ||
![]() E1S-R15-F2 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1S-R15-F2 | Yes | SPDT | 15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | ||
![]() C9612-3-S0032 Dale | In Stock | - | - | - | Barksdale Control Products | C9612-3-S0032 | No | SPDT Snap Action | - | - | ||
![]() D1T-C3SS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1T-C3SS | No | SPDT Snap Action | - | - | ||
![]() 96211-BB5-T2 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB5-T2 | Yes | SPDT | - | DIN 43650 Connector | ||
![]() E1S-B15-BR-V Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1S-B15-BR-V | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.5 A @ 125 VDC, 0.03 A @ 250 VDC | - | ||
![]() 724S-43-2B Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 724S-43-2B | Yes | SPDT | - | - | ||
Tiny WHSL | In Stock | - | - | - | Barksdale Control Products | T96211-BB6-T2-V-Z1 | Yes | SPDT | 5 A @ 125 VAC, 250 VAC | - |