- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Manufacturer | Manufacturer Part Number | PowerSupply | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B2T-H32SS-S0188 Dale | In Stock | - | - | - | Barksdale Control Products | B2T-H32SS-S0188 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() P1H-GH600SS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | P1H-GH600SS | - | Yes | - | - | 1 A @ 125 VAC | - | - | ||
![]() TC9622-3-E Dale | In Stock | - | - | Aluminum | Barksdale Control Products | TC9622-3-E | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9681X-1CC-2-S0873 | - | Yes | - | SPDT | - | - | - | ||
![]() CD2H-A80SS-S0035 Dale | In Stock | - | - | - | Barksdale Control Products | CD2H-A80SS-S0035 | - | No | - | SPDT | - | - | - | ||
![]() E1H-R500-P6 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-R500-P6 | - | Yes | - | SPDT | 15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() CD2H-GH3SS Dale | In Stock | - | - | - | Barksdale Control Products | CD2H-GH3SS | - | No | - | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9692X-1CC-4-S0614 | - | Yes | - | SPDT | - | - | - | ||
![]() C9622-3-S0049 Dale | In Stock | - | - | - | Barksdale Control Products | C9622-3-S0049 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() D2S-H18SS-U Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D2S-H18SS-U | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() D1T-H18SS-S0231 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1T-H18SS-S0231 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() 96201-BB3-S0340 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96201-BB3-S0340 | - | Yes | - | SPDT | - | - | 12 in Leads | ||
![]() 96211-BB4-T4-Z12 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB4-T4-Z12 | - | Yes | - | SPDT | - | - | 1/2 NPT Male Conduit Connection, 12 in Leads | ||
![]() D1T-B150SS-S0285 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1T-B150SS-S0285 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() 96201-BB4-T1 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96201-BB4-T1 | - | Yes | - | SPDT | - | - | 1/4 in Male Spade Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | Barksdale Control Products | D1X-A80SS-UL-S0096 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() BPS35EVM6000PP Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS35EVM6000PP | 15~32 VDC | Yes | 100 | - | 4~20 mA | Dual Switch Point Plus 0~10V | M12 Plug | ||
![]() P1X-J340SS-T-P2 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | P1X-J340SS-T-P2 | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() 96211-BB4SS-T5 Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 96211-BB4SS-T5 | - | Yes | - | SPDT | - | - | 1/2 NPT Male Conduit Connection, 12 in Leads | ||
![]() CDPD2H-M18SS Dale | In Stock | - | - | - | Barksdale Control Products | CDPD2H-M18SS | - | No | - | SPDT | - | - | - |