- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Manufacturer | Manufacturer Part Number | PowerSupply | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B1T-A65SS-S0353 Dale | In Stock | - | - | - | Barksdale Control Products | B1T-A65SS-S0353 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() D1T-M18SS-S0435 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1T-M18SS-S0435 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() 96211-BB1-S1093 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB1-S1093 | - | Yes | - | SPDT | - | - | 12 in Leads | ||
![]() 96211-BB5-S0780 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB5-S0780 | - | Yes | - | SPDT | - | - | 12 in Leads | ||
![]() D1H-H18SS-S0040 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1H-H18SS-S0040 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() T96211-BB2-T2 Dale | In Stock | - | - | - | Barksdale Control Products | T96211-BB2-T2 | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | ||
![]() BPS31NEM1500PP Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS31NEM1500PP | 15~32 VDC | Yes | 100 | - | 4~20 mA | Dual Switch Point | M12 Plug | ||
![]() 96211-BB1-S0186 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB1-S0186 | - | Yes | - | SPDT | - | - | 12 in Leads | ||
![]() E1H-G250-P6-RD Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-G250-P6-RD | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.4 A @ 125 VDC, 0.2 A @ 250 VDC | - | - | ||
![]() B1T-S48SS Dale | In Stock | - | - | - | Barksdale Control Products | B1T-S48SS | - | No | - | SPDT Snap Action | - | - | - | ||
![]() P1X-J30SS-P2 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | P1X-J30SS-P2 | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9681X-2CC-2-S0878 | - | Yes | - | DPDT | - | - | - | ||
![]() 96211-BB4-S0465 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB4-S0465 | - | Yes | - | SPDT | - | - | 12 in Leads | ||
![]() 96201-BB1SS-T2 Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 96201-BB1SS-T2 | - | Yes | - | SPDT | - | - | DIN 43650 Connector | ||
![]() P1X-J85-T Dale | In Stock | - | - | Aluminum | Barksdale Control Products | P1X-J85-T | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() BPS34NVM0150P Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS34NVM0150P | 15~32 VDC | Yes | 100 | - | 4~20 mA | Dual Switch Point Plus 4~20mA | M12 Plug | ||
![]() D2T-A150SS-CS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D2T-A150SS-CS | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() 725S-14-2B-W48 Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 725S-14-2B-W48 | - | Yes | - | SPDT | - | - | - | ||
![]() E1H-R250-P6-F2 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-R250-P6-F2 | - | Yes | - | SPDT | 15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9681X-2CC-2-S1178 | - | Yes | - | DPDT | - | - | - |