- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Approvals | Base Product Number | Current-Collector (Ic) (Max) | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Package | Product Status | RoHS | Seal | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Capacitance | Power Rating | Contact Type | Depth | Current Rating | Dielectric | Failure Rate | Interface | ELV | Wire/Cable Type | Output Configuration | Cable Length | Response Time | Wire/Cable Diameter | Sensing Distance | Voltage - Collector Emitter Breakdown (Max) | Sensing Method | Current - DC Forward (If) (Max) | Insertion Loss (dB) | Mode | Wire/Cable Color | Return Loss | Features | Pressure Range | Electrical Connection | Height | Height Seated (Max) | Length | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | CSA, UL | - | - | Barksdale Control Products | 96211-BB4-T2-V-Z1 | - | Vishay Sfernice | Tape & Box (TB) | Obsolete | No | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-1,000 psi | DIN 43650 Connector | - | - | - | - | - | ||
![]() C9612-2-S1576 Dale | In Stock | - | - | - | - | - | - | - | Aluminum | CSA, UL | YDBC50 | - | Barksdale Control Products | C9612-2-S1576 | - | TE Connectivity Deutsch Connectors | Bag | Active | No | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | 18 in Leads | - | - | - | - | - | ||
![]() D2T-A80SS-S0175 Dale | In Stock | - | - | - | - | 0805 (2012 Metric) | 0805 | - | Aluminum | CSA, UL | RN73H2A | - | Barksdale Control Products | D2T-A80SS-S0175 | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | No | Yes | - | - | -55°C ~ 155°C | - | RN73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | - | 39.7 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0-160 psi | 1/2 in NPT, Screw Terminals | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() 724S-51-2V Dale | In Stock | - | - | - | Chassis Mount | Module, Pre-Wired | - | - | Stainless Steel | CSA, UL | - | 30 mA | Barksdale Control Products | 724S-51-2V | - | TT Electronics/Optek Technology | Bulk | Obsolete | No | No | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Unamplified | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Phototransistor | - | - | - | 0.125 (3.18mm) | 30 V | Through-Beam | 50 mA | - | - | - | - | - | 0-6,000 psi | Quick Connect | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | CSA, UL | - | - | Barksdale Control Products | 96201-BB3SS-S1585 | - | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | 12 in Leads | - | - | - | - | - | ||
![]() P1H-M340SS-V-Z1 Dale | In Stock | - | - | - | - | - | - | - | Aluminum | CSA, UL | - | - | Barksdale Control Products | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | - | - | - | - | - | ||
![]() L96211-BB4-S1556 Dale | In Stock | - | - | - | - | - | - | - | Plastic | CSA, UL | - | - | Barksdale Control Products | L96211-BB4-S1556 | - | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-1,000 psi | 12 in Leads | - | - | - | - | - | ||
![]() D2X-A3SS-EX Dale | In Stock | - | - | - | - | - | - | - | Aluminum | CE, CSA, UL | - | - | Barksdale Control Products | D2X-A3SS-EX | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-10 psi | 3/4 in NPT, Screw Terminals | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | CSA, UL | - | - | Barksdale Control Products | 96201-BB3SS-S1184 | - | - | - | - | Compliant | Yes | 50 V | - | - | - | - | - | 20 % | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 10 nF | - | SPDT | 810 µm | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | 12 in Leads | - | - | 1.6 mm | - | - | ||
![]() HD1T-HH80SS Dale | In Stock | - | - | - | - | - | - | - | Aluminum | CSA, UL | - | - | Barksdale Control Products | HD1T-HH80SS | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VACH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-160 psi | 1/2 in NPT, Screw Terminals | - | - | - | - | - | ||
![]() L96201-BB2-S0200 Dale | In Stock | - | - | - | - | - | - | - | Plastic | CSA, UL | - | - | Barksdale Control Products | L96201-BB2-S0200 | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | 12 in Leads | - | - | - | - | - | ||
![]() CSK2-22-33B-75R Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | CSK2-22-33B-75R | - | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 33 mA, 16 mA, 13 mA @ 12 VDC, 24 VDC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20-120 psi | Deutsch Connector | - | - | - | - | - | ||
![]() P1X-J340SS-S0001 Dale | In Stock | - | - | - | - | - | - | - | Aluminum | CSA, UL | - | - | Barksdale Control Products | P1X-J340SS-S0001 | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | - | - | - | - | - | ||
![]() B1T-M48SS-S0026 Dale | In Stock | - | - | - | - | - | - | - | Stainless Steel | CSA, UL | - | - | Barksdale Control Products | B1T-M48SS-S0026 | - | - | - | - | No | Yes | - | 150 V | - | - | - | - | 0.1 % | - | 100 ppm/°C | - | - | 357 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,200 psi | 21 in Leads | 650 µm | - | - | - | - | ||
![]() 8AD2TB Dale | In Stock | - | - | - | - | - | - | - | Aluminum | CE | - | - | Barksdale Control Products | 8AD2TB | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-8,700 psi | DIN 43650 Connector | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Barksdale Control Products | DPD2T-M80SS-S0031 | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-160 psi | 1/2 in NPT, Screw Terminals | - | - | - | - | - | ||
![]() CSK13-22-11E Dale | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | Barksdale Control Products | CSK13-22-11E | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 33 mA, 16 mA, 13 mA @ 12 VDC, 24 VDC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90-250 psi | 18 in Leads | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | CE, CSA, UL | - | - | Barksdale Control Products | B2X-C20SS-UL-S0243 | RAM, SRAM | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | SPDT | - | 3 A @ 480 VAC | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-4,800 psi | Screw Terminals | - | - | - | - | - | ||
![]() CSM17-33-32V Dale | In Stock | - | - | Cable | - | - | - | - | - | CSA, UL | - | - | Barksdale Control Products | CSM17-33-32V | - | - | - | - | Compliant | No | - | - | - | Bulk | - | - | - | - | - | Duplex LC, Duplex SC | - | - | - | - | - | Violet | - | - | - | SPDT | - | 20 mA @ 12 VDC | - | - | - | Compliant | Twin Zip | - | 29 m | - | 2 mm | - | - | - | - | 0.5 dB | Multimode | Blue | 0 dB | - | 1,000-3,000 psi | DIN 43650 Connector | - | - | 29 m | No | - | ||
![]() CSM14-22-11B Dale | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | Barksdale Control Products | CSM14-22-11B | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 10 A @ 125 VAC, 6 A @ 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30-120 psi | 18 in Leads | - | - | - | - | - |