- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Manufacturer | Manufacturer Part Number | PowerSupply | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B2X-A72SS-UL Dale | In Stock | - | - | - | Barksdale Control Products | B2X-A72SS-UL | - | No | - | SPDT Snap Action | - | - | - | ||
![]() B1T-A120SS Dale | In Stock | - | - | - | Barksdale Control Products | B1T-A120SS | - | No | - | SPDT Snap Action | - | - | - | ||
![]() E1S-B15 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1S-B15 | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.5 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() BPS35NVM0050PP Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS35NVM0050PP | 15~32 VDC | Yes | 100 | - | 4~20 mA | Dual Switch Point Plus 0~10V | M12 Plug | ||
![]() BPS32PVM3000PP Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS32PVM3000PP | 15~32 VDC | Yes | 100 | - | 4~20 mA | Single Switch Point Plus 4-20mA | M12 Plug | ||
Tiny WHSL | In Stock | - | - | - | Barksdale Control Products | T96201-BB3-T2-P1-V | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | ||
![]() 9681X-1GH-2-AL-K Dale | In Stock | - | - | Aluminum | Barksdale Control Products | 9681X-1GH-2-AL-K | - | Yes | - | SPDT | - | - | - | ||
![]() B2T-M32SS-S0014 Dale | In Stock | - | - | - | Barksdale Control Products | B2T-M32SS-S0014 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() P1H-K340SS-P2 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | P1H-K340SS-P2 | - | Yes | - | - | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
Tiny WHSL | In Stock | - | - | - | Barksdale Control Products | T96211-BB1-T5-W24 | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9692X-2CC-5-K-W240 | - | Yes | - | DPDT | - | - | - | ||
![]() CD2H-H2SS Dale | In Stock | - | - | - | Barksdale Control Products | CD2H-H2SS | - | No | - | SPDT | - | - | - | ||
![]() D1T-M80SS-S0561 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1T-M80SS-S0561 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() 9692X-2CC-1 Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9692X-2CC-1 | - | Yes | - | DPDT | - | - | - | ||
![]() T96201-BB1-T2 Dale | In Stock | - | - | - | Barksdale Control Products | T96201-BB1-T2 | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | ||
![]() D2T-M80SS-L6 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D2T-M80SS-L6 | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | ||
![]() B2T-A48SS-S0077 Dale | In Stock | - | - | - | Barksdale Control Products | B2T-A48SS-S0077 | - | No | - | SPDT Snap Action | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9692X-2CC-3-S1084 | - | Yes | - | DPDT | - | - | - | ||
![]() E1H-R15-BR-V Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-R15-BR-V | - | Yes | - | SPDT | 15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() B1X-A48SS Dale | In Stock | - | - | - | Barksdale Control Products | B1X-A48SS | - | No | - | SPDT Snap Action | - | - | - |