- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D1S-A150SS-CS Dale | In Stock | - | - | - | - | Barksdale Control Products | D1S-A150SS-CS | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() E1H-M90 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-M90 | - | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | - | ||
![]() 9692X-2CC-1-W72 Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-2CC-1-W72 | - | - | Yes | - | DPDT | - | - | - | - | ||
![]() D1S-A18SS Dale | In Stock | - | - | - | - | Barksdale Control Products | D1S-A18SS | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() BPS32GVM9000PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS32GVM9000PP | 15~32 VDC | No | Yes | 100 | - | - | Single Switch Point Plus 4-20mA | 0~9,000 psi | M12 Plug | ||
![]() BPS34GVM3000PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34GVM3000PP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~3,000 psi | M12 Plug | ||
![]() BDS38FVM0500P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | - | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA;IO-Link | 0~500 psi | M12 Plug | ||
![]() D1S-H18SS-S0538 Dale | In Stock | - | - | - | - | Barksdale Control Products | D1S-H18SS-S0538 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() BPS312VM0050BP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS312VM0050BP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | - | M12 Plug | ||
![]() BPS34PVM0015PAP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34PVM0015PAP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~15 psi | M12 Plug | ||
![]() BPS34GVM6000PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34GVM6000PP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~6,000 psi | M12 Plug | ||
![]() HD2X-HH80SS-UL Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD2X-HH80SS-UL | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | 0-160 psi | 3/4 in NPT, Screw Terminals | ||
![]() B1T-A120SS-S0419 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-A120SS-S0419 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | - | 21 in Leads | ||
![]() 96211-BB4-S1176 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB4-S1176 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | ||
![]() P1X-M600SS-S0066 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-M600SS-S0066 | - | No | Yes | - | SPDT | - | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96211-BB4-S0702 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB4-S0702 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | ||
![]() P1X-M85SS-S0025 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-M85SS-S0025 | - | No | Yes | - | SPDT | - | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-2-S0409 | - | No | Yes | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB2SS-S1432 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | 12 in Leads | ||
![]() B2T-A32SS-S0407 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-A32SS-S0407 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-4,800 psi | 21 in Leads |