- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 714S-111-3B-400R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 714S-111-3B-400R | No | No | SPDT | - | 0-6,000 psi | Deutsch Connector | ||
![]() P1X-H600SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-H600SS | Non-Compliant | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-CS-S0582 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() 9EC1TV Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | 9EC1TV | No | Yes | SPDT | 10 A @ 250 VAC, 6 A @ 24 VDC | 0-7,250 psi | DIN 43650 Connector | ||
![]() D2T-M18SS-S0474 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M18SS-S0474 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96211-BB4-S0469 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB4-S0469 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() L96201-BB5-S0976 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB5-S0976 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-A80SS-S0946 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() B1T-H32SS-S0264 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-H32SS-S0264 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
![]() D9675-4-V Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D9675-4-V | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC | - | 1/2 in NPT, Screw Terminals | ||
![]() CSP11-33-12V Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP11-33-12V | No | No | SPDT | 20 mA @ 12 VDC | 3-7 psi | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-2-S0391 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() CSP2-31-12B-35R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-31-12B-35R | No | No | SPDT | 5 A @ 125 VAC | - | DIN 43650 Connector | ||
![]() D2T-A150SS-S0523 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A150SS-S0523 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() HB1X-AA12SS-EX Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB1X-AA12SS-EX | No | Yes | SPDT | 3 A @ 480 VAC | 0-1,800 psi | Screw Terminals | ||
![]() B2T-H32SS-S0245 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-H32SS-S0245 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
![]() CSK13-21-11B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK13-21-11B | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 90-250 psi | 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-JJ100SS-S0307 | No | Yes | SPDT | - | 0-100 psi | Quick Connect | ||
![]() E1H-B-VAC-S0113 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-B-VAC-S0113 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-30 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96201-BB3SS-S0898 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads |