Filters
  • Manufacturer
  • Manufacturer Part Number
  • Seal
  • Contact Type
  • Housing Material
  • Electrical Connection
  • Current Rating
  • RoHS
  • Approvals
  • Pressure Range
  • Output
  • SwitchingFrequency

Attribute column

Manufacturer

Dale Current Sensors

View Mode:
5343 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Housing Material

Approvals

Manufacturer

Manufacturer Part Number

RoHS

Seal

Contact Type

Current Rating

Pressure Range

Electrical Connection

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9692X-2CC-4-S0913

No

Yes

DPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

-

1/2 in NPT, 18 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

E1H-B90-S0266

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC

0-1,000 psi

Screw Terminals

9AB1TV
9AB1TV

Dale

In Stock

-

-

Aluminum

-

Barksdale Control Products

9AB1TV

No

Yes

SPDT

10 A @ 250 VAC, 6 A @ 24 VDC

0-3,620 psi

DIN 43650 Connector

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96211-BB4-S0045

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

VCD2H-M18SS

No

No

SPDT

10 A @ 125 VAC, 250 VAC

0-160 psi

18 in Leads

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96211-BB5-S0936

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

9048-3-Z1

No

Yes

SPDT

10 A @ 125 VAC, 10 A @ 250 VAC, 10 A @ 480 VAC, 0.03 A @ 250 VDC

0-7,500 psi

Screw Terminals

In Stock

-

-

-

CSA, UL

Barksdale Control Products

CSM14-11-21B

No

No

SPST

5 A @ 125 VAC

30-120 psi

18 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

D1T-C80SS-U

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.1 A @ 125 VDC, 0.05 A @ 250 VDC

0-160 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

-

CSA, UL

Barksdale Control Products

CSM17-31-12E

No

No

SPDT

5 A @ 125 VAC

1,000-3,000 psi

DIN 43650 Connector

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

HD1T-HH18SS

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VACH

0-60 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9681X-1CC-4-P3-ALK

No

Yes

SPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

0-1,000 psi

1/2 in NPT, 18 in Leads

In Stock

-

-

Aluminum

CE

Barksdale Control Products

8EE1TBD

No

Yes

SPDT

-

0-8,700 psi

DIN 43650 Connector

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96201-BB2-S1021

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-7,000 psi

12 in Leads

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

735S-11-2B-1500F

No

No

SPDT

-

0-6,000 psi

Quick Connect

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

E1H-R250-S0021

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC

0-1,000 psi

Screw Terminals

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9692X-1CC-4-S1311

No

Yes

SPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

-

1/2 in NPT, 18 in Leads

In Stock

-

-

Aluminum

-

Barksdale Control Products

DPD2T-GH18SS-CS

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC

0-60 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

-

-

Barksdale Control Products

CSK14-11-22B

No

Yes

SPST

8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC

250-950 psi

Quick Connect

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96211-BB1SS-S1728

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads