- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSK14-21-51B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK14-21-51B | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 250-950 psi | 18 in Leads | ||
![]() CSP2-31-12B-50F Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-31-12B-50F | No | No | SPDT | 5 A @ 125 VAC | - | DIN 43650 Connector | ||
![]() CSK15-11-33B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK15-11-33B | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 700-1,900 psi | Deutsch Connector | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-3-BP1ALK | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() E1H-H90-P6-PLS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-H90-P6-PLS | - | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() CSM2-21-16B-60F Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-21-16B-60F | No | No | SPST | 5 A @ 125 VAC | - | Weatherpak Connector | ||
![]() 96221-BB1-S1153 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96221-BB1-S1153 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 8AA2TB0015F Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AA2TB0015F | No | Yes | SPDT | - | 0-1,200 psi | DIN 43650 Connector | ||
![]() T96201-BB4-S0827 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96201-BB4-S0827 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() T96211-BB1-S0447 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96211-BB1-S0447 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() D2T-H18SS-S0317 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-H18SS-S0317 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96201-BB1-S0240 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB1-S0240 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() 9AC1TV1900R Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | 9AC1TV1900R | No | Yes | SPDT | 10 A @ 250 VAC, 6 A @ 24 VDC | 0-7,250 psi | DIN 43650 Connector | ||
![]() P1X-H600SS-S0379 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-H600SS-S0379 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() B1T-M48SS-S0240 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-M48SS-S0240 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-7,200 psi | 21 in Leads | ||
![]() CSM16-31-32E Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM16-31-32E | No | No | SPDT | 5 A @ 125 VAC | 300-1,200 psi | DIN 43650 Connector | ||
![]() 712S-15-1V-28F Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 712S-15-1V-28F | No | No | SPDT | - | 0-100 psi | DIN 43650 Connector | ||
![]() E1H-GH90-S0096 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-GH90-S0096 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() P1X-H30SS-P2 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-H30SS-P2 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD2T-H18SS-S0026 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals |