- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2T-H2SS-S0985 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-H2SS-S0985 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-3 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-A150SS-S1018 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-2-S1417 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() MSPS-MM05-S0032 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-MM05-S0032 | No | Yes | SPST | - | 0-5 psi | Quick Connect | ||
![]() D1T-H2SS-U Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-H2SS-U | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-3 psi | 1/2 in NPT, Screw Terminals | ||
![]() B1T-M48SS-S0388 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-M48SS-S0388 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-7,200 psi | 21 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-4-S0377 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-H18SS-UL-S0251 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 3/4 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-H18SS-S1019 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() 96211-BB2 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96211-BB2 | - | Yes | SPDT | - | - | 12 in Leads | ||
![]() HP1X-HH30SS-VP2 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HP1X-HH30SS-VP2 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() 81D1TV Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 81D1TV | No | Yes | SPDT | - | 0-8,700 psi | DIN 43650 Connector | ||
![]() 96201-BB5-S1399 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB5-S1399 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() 82F1TBD6000R Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 82F1TBD6000R | No | Yes | SPDT | - | - | DIN 43650 Connector | ||
![]() L96211-BB1-S1105 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1-S1105 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() CSP13-11-34B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP13-11-34B | No | No | SPST | 5 A @ 125 VAC | 25-150 psi | Deutsch Connector | ||
![]() 96221-BB1-S1188 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96221-BB1-S1188 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-U-S0385 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB6-T2-V-P1 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB2X-CC12SS-S0406 | No | Yes | SPDT | 3 A @ 480 VAC | 0-1,800 psi | Screw Terminals |