- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L96201-BB3-S0041 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB3-S0041 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-MM100SS-S0044 | No | Yes | SPST | - | 0-100 psi | Quick Connect | ||
![]() E1H-H250-S0077 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H250-S0077 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-2-S0459 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() 8ED2TB0500R Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8ED2TB0500R | No | Yes | SPDT | - | 0-8,700 psi | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-3-S1441 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() E1H-H90-P6-FX Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-P6-FX | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() B2S-H32SS-S0445 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2S-H32SS-S0445 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | CD2H-GH80SS-S0948 | No | No | SPDT | 10 A @ 125 VAC, 250 VAC | 0-160 psi | 18 in Leads | ||
![]() T96201-BB2-S0389 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96201-BB2-S0389 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 96201-BB3-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-Z1 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HP1X-HH85SS-S0090 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-2-S1199 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-H18SS-UL-S1013 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 3/4 in NPT, Screw Terminals | ||
![]() C9622-2-V-CS-W36 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | C9622-2-V-CS-W36 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | 0-7,000 psi | 18 in Leads | ||
![]() HD1T-GH18SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HD1T-GH18SS | No | Yes | SPDT | 1 A @ 125 VAC, 1 A @ 24 VDC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96201-BB3-S1621 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB3-S1621 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() E1H-H90-S0044 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0044 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB4-T2-P1VZ1 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | DIN 43650 Connector | ||
![]() B2T-A12SS-S0392 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-A12SS-S0392 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,800 psi | 21 in Leads |