Filters
  • Manufacturer
  • Manufacturer Part Number
  • Seal
  • Contact Type
  • Housing Material
  • Electrical Connection
  • Current Rating
  • RoHS
  • Approvals
  • Pressure Range
  • Output
  • SwitchingFrequency

Attribute column

Manufacturer

Dale Current Sensors

View Mode:
5343 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Housing Material

Approvals

Manufacturer

Manufacturer Part Number

RoHS

Seal

Contact Type

Current Rating

Pressure Range

Electrical Connection

In Stock

-

-

-

CSA, UL

Barksdale Control Products

CSM16-31-23B

No

No

SPDT

5 A @ 125 VAC

300-1,200 psi

Quick Connect

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96211-BB4-S0008

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96211-BB4-S0259

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

P1H-B30SS-S0076

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC

0-2,000 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

96211-BB3-Z12

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

P1H-B30-S0413

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC

0-2,000 psi

1/2 in NPT, Screw Terminals

82C1MV
82C1MV

Dale

In Stock

-

-

Aluminum

CE

Barksdale Control Products

82C1MV

No

Yes

SPDT

-

0-1,200 psi

M12 Connector

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9692X-1CC-5-S0929

No

Yes

SPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

-

1/2 in NPT, 18 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

CD2H-A80SS-W36-Z1

No

No

SPDT

10 A @ 125 VAC, 250 VAC

0-160 psi

Wire Leads

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

T96201-BB2SS-S1226

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

-

CSA, UL

Barksdale Control Products

CSP2-13-14B-20R

No

No

SPST

20 mA @ 12 VDC

-

Deutsch Connector

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

P1H-H600-S0094

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC

0-2,000 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

-

CSA, UL

Barksdale Control Products

CSM15-33-42B

No

No

SPDT

20 mA @ 12 VDC

75-300 psi

DIN 43650 Connector

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96221-BB1-S1544

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

Polysulfone

CSA, UL

Barksdale Control Products

EPD1H-AA40-S0270

No

No

SPDT

4 A @ 125 VAC, 250 VAC

3-150 psi

Screw Terminals

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

D1T-M150SS-S1037

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC

0-300 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9681X-1CC-4-K-B

No

Yes

SPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

0-1,000 psi

1/2 in NPT, 18 in Leads

In Stock

-

-

-

CSA, UL

Barksdale Control Products

CSM15-31-12E

No

No

SPDT

5 A @ 125 VAC

75-300 psi

DIN 43650 Connector

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96211-BB4-S1679

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

P1H-B30-S0258

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC

0-2,000 psi

1/2 in NPT, Screw Terminals