- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSK12-21-32V Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK12-21-32V | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-3-S1381 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() EPD1H-AA40-S0114 Dale | In Stock | - | - | Polysulfone | CSA, UL | Barksdale Control Products | EPD1H-AA40-S0114 | No | No | SPDT | 4 A @ 125 VAC, 250 VAC | 3-150 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-2-K-W80 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, Wire Leads | ||
![]() P1H-K85SS-S0068 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-K85SS-S0068 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSK2-21-13V20F Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK2-21-13V20F | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | Deutsch Connector | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB1SS-S1363 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() T96211-BB2-S0611 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96211-BB2-S0611 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() P1H-B85-S0102 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-B85-S0102 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() 81F1PB Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 81F1PB | No | Yes | SPDT | - | - | Cable | ||
![]() L96211-BB1-S0242 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1-S0242 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() CSK2-22-33B-30F Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK2-22-33B-30F | No | Yes | SPST | 33 mA, 16 mA, 13 mA @ 12 VDC, 24 VDC, 30 VDC | 20-120 psi | Deutsch Connector | ||
![]() 81F1TB Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 81F1TB | No | Yes | SPDT | - | - | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB3SS-S1008 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() B1T-M48SS-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-M48SS-Z1 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-7,200 psi | 21 in Leads | ||
![]() E1H-M-VAC-S0079 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-M-VAC-S0079 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-30 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-2CC-3-S1369 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() L96201-BB3-S0311 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB3-S0311 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() B2T-M32SS-S0283 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-M32SS-S0283 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
![]() D1H-A80SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-A80SS | - | No | SPDT Snap Action | - | - | - |