- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1H-H90-S0150 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0150 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-A80SS-S0037 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() T96201-BB3-S0261 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96201-BB3-S0261 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() P1H-M85SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-M85SS | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-FF05SS-S0027 | No | Yes | SPDT | - | 0-5 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-H18SS-EX-S0482 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 3/4 in NPT, Screw Terminals | ||
![]() CSK2-11-12V-188R Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK2-11-12V-188R | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | Quick Connect | ||
![]() 8EE1MBLS Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8EE1MBLS | No | Yes | SPDT | - | 0-8,700 psi | M12 Connector | ||
![]() L96201-BB2-S0005 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S0005 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() T96211-BB5-S1473 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96211-BB5-S1473 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() D9675-4 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D9675-4 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC | - | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A3SS-L6-S0836 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
![]() 96211-BB1-T2-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB1-T2-Z1 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | DIN 43650 Connector | ||
![]() P1H-B30SS-S0032 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-B30SS-S0032 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSP2-31-27B-4F Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-31-27B-4F | No | No | SPDT | 5 A @ 125 VAC | - | Weatherpak Connector | ||
![]() 715S-15-4B-2200R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 715S-15-4B-2200R | No | No | SPDT | - | 0-6,000 psi | DIN 43650 Connector | ||
![]() B1X-H48SS-EX Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | B1X-H48SS-EX | No | Yes | SPDT | 3 A @ 480 VAC | 0-7,200 psi | Screw Terminals | ||
![]() P1X-J340SS-S0065 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-J340SS-S0065 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSP13-22-21B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP13-22-21B | No | No | SPST | 10 A @ 125 VAC, 6 A @ 250 VAC | 25-150 psi | 18 in Leads | ||
![]() E1H-R90-S0424 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-R90-S0424 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals |