- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1H-GH90-S0095 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-GH90-S0095 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() L96211-BB1-S1139 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1-S1139 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96211-BB4SS-T4W48 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | Wire Leads | ||
![]() T96201-BB3-T1 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96201-BB3-T1 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-M80SS-S1033 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-4-S1519 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() L96201-BB3-S0267 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB3-S0267 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96211-BB1SS-S0276 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() T96211-BB4-S0629 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96211-BB4-S0629 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() CSK12-21-11B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK12-21-11B | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1SS-S1361 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3SS-S1404 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() E1H-H90-S0169 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0169 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() L96211-BB2-S0073 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB2-S0073 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() C9612-0-Z1 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | C9612-0-Z1 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | 0-3,000 psi | 18 in Leads | ||
![]() EPD1S-AA40-S0020 Dale | In Stock | - | - | Polysulfone | CSA, UL | Barksdale Control Products | EPD1S-AA40-S0020 | No | No | SPDT | 4 A @ 125 VAC, 250 VAC | 3-150 psi | 12 in Leads | ||
![]() CSP12-12-26B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP12-12-26B | No | No | SPST | 10 A @ 125 VAC, 6 A @ 250 VAC | 5-30 psi | Weatherpak Connector | ||
![]() D2T-M80SS-S0530 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M80SS-S0530 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() 96211-BB1-S1000 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB1-S1000 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() CSP2-33-11B-80R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-33-11B-80R | No | No | SPDT | 20 mA @ 12 VDC | - | 18 in Leads |